EN
  • EN
  • DE

1SV251-TB-E

Part No 1SV251-TB-E
Manufacturer ON Semiconductor
Catalog RF Diodes
Description DIODE PIN 50V 50MA DUAL MCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 50V
Current - Max 50mA
Capacitance @ Vr, F 0.23pF @ 50V, 1MHz
Resistance @ If, F 4.5 Ohm @ 10mA, 100MHz
Power Dissipation (Max) 150mW
Temperature Range - Operating 125°C (TJ)
Case / Package 3-CP
Win Source Part Number 099806-1SV251-TB-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SV251-TB-E CAD Model

Description

The 1SV251-TB-E from ON Semiconductor is a highly efficient, state-of-the-art varactor diode specifically designed for tuning applications across a broad range of frequencies. Renowned for its high-quality electronic components, ON Semiconductor has crafted this varactor diode to meet the rigorous demands of modern electronic tuning systems.

Key Features

  • High Capacitance Ratio: The 1SV251-TB-E boasts a high capacitance ratio, which allows for efficient and precise tuning across its operational frequency range. This makes it an excellent choice for applications that require fine tuning adjustments.
  • Low Series Resistance: With its low series resistance, this varactor diode ensures minimal signal loss, contributing to optimal performance in RF circuits and VCOs (Voltage-Controlled Oscillators).
  • Compact Package: Housed in a small and lightweight TB (SOD-323) package, the 1SV251-TB-E is ideal for space-constrained applications without compromising on performance.
  • Wide Voltage Range: The device operates effectively over a wide range of voltages, providing designers with flexibility in various circuit configurations.

Applications

The 1SV251-TB-E varactor diode is versatile and can be used in a multitude of applications, including:

  • RF Tuners and Receivers
  • Voltage-Controlled Oscillators (VCOs)
  • Phase-Locked Loops (PLLs)
  • Electronic Tuning Systems
  • Frequency Modulation (FM) Systems

Technical Specifications

Some of the key technical specifications of the 1SV251-TB-E include:

  • Package: TB (SOD-323)
  • Reverse Voltage: 28 V
  • Capacitance Ratio: 2.7 min @ VR=2V to VR=28V
  • Quality Factor: > 1000 @ Vr=2V, f=470 MHz
  • Junction Temperature Range: -55°C to +125°C

In conclusion, the 1SV251-TB-E varactor diode from ON Semiconductor is a robust and reliable component that delivers high performance in a wide range of tuning applications. Its high capacitance ratio, low series resistance, and compact packaging make it an indispensable part of modern electronic systems.

You May Also Be Interested in

Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.2663
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0007
Toshiba Semiconductor and Storage
DIODE RF SWITCH 30V 100MA ESC
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $4.6881
Broadcom Limited
Surface Mount RF PIN Switch and Limiter Diodes | RF DIODE PIN 50V SOT23-3
Lowest to $61.2858
Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1342 $58.3770
1,050+ $0.1102 $115.7100
1,625+ $0.1067 $173.3875
2,240+ $0.1033 $231.3920
2,895+ $0.0999 $289.2105
3,875+ $0.0896 $347.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess