EN
  • EN
  • DE

10-2820-90T

Part No 10-2820-90T
Manufacturer Aries Electronics
Catalog Sockets for ICs, Transistors
Description CONN IC DIP SOCKET 10POS TIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 7 Weeks
Features 10 (2 x 5) Pos DIP, 0.2" (5.08mm) Row Spacing Socket Tin Through Hole, Right Angle, Horizontal
Manufacturer Aries Electronics
Series Vertisockets™ 800
Package Bulk
Mounting Through Hole, Right Angle, Horizontal
Family Name 10-2820
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number A790AR, 10-2820-90T-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909081-10-2820-90T
Ultra Librarian 3D Model Ultra Librarian 10-2820-90T CAD Model

Description

The Aries Electronics 10-2820-90T Vertisockets™ 800 is a through-hole socket that has 10 (2 x 5) Pos DIP and a 0.2" (5.08mm) Row Spacing. This component is a part of the 10-2820 family and falls under the Connectors category.

  • Type: Through-Hole Socket
  • Positions: 10 (2 x 5) Pos DIP
  • Row Spacing: 0.2" (5.08mm)
  • Family: 10-2820
  • Category: Connectors
  • Packaging: Bulk
  • Supplied Quantity: 1
  • Supply and Demand Status: Balanced
  • Estimated Production Lead Time: 7 weeks
  • ECCN: EAR99
  • HTSUS: 8536.69.4040

You May Also Be Interested in

TE Connectivity
CONN SOCKET LGA 1356POS GOLD / 1356 (32 x 41) Pos LGA Socket Gold Surface Mount
Need more? Email Us
Omron
CONNECTORS - CONNECTOR
Need more? Email Us
Samtec Inc.
ADAPTER PLUG / 22 (2 x 11) Pos Socket Gold Through Hole
Need more? Email Us
Preci-Dip
IC & Component Sockets
Need more? Email Us
Amphenol
2 (1 x 2) Pos SIP Socket Tin Surface Mount
Need more? Email Us
Samtec Inc.
ADAPTER PLUG / 8 (2 x 4) Pos Socket Gold Through Hole
Need more? Email Us
Harwin Inc.
8 (2 x 4) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Gold Through Hole
Need more? Email Us
TE Connectivity
40P,DIP SKT,600 CL,LDR,PB FREE / 40 (2 x 20) Pos DIP, 0.6" (15.24mm) Row Spacing Socket Tin Through Hole
Lowest to $1.4877
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 10POS GOLD / 10 (2 x 5) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5160 $59.6120
17+ $6.9877 $118.7909
26+ $6.7692 $175.9992
36+ $6.5509 $235.8324
46+ $6.3326 $291.2996
62+ $5.6774 $351.9988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess