EN
  • EN
  • DE

MCP4642T-103E/MF

Part No MCP4642T-103E/MF
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 129TAP 10DFN / Digital Potentiometer 10k Ohm 2 Circuit 129 Taps I²C Interface 10-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Reel - TR
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 129
Resistance (Ohms) 10k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Surface Mount
Supplier Device Package 10-DFN (3x3)
Case / Package 10-VFDFN Exposed Pad
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4642
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4642T-103E/MFTR,MCP4642T-103E/MFCT,MCP4642T103EMF,MCP4642T-103E/MFDKR
Standard Package 3,300
Win Source Part Number 1321543-MCP4642T-103E/MF
Ultra Librarian 3D Model Ultra Librarian MCP4642T-103E/MF CAD Model

Description

Microchip Technology's MCP4642T-103E/MF Digital Potentiometer

The MCP4642T-103E/MF is a highly integrated digital potentiometer (digipot) device from the renowned manufacturer Microchip Technology. This compact component is designed to offer precision and programmability in a wide array of electronic applications. With its digital control interface, the MCP4642T-103E/MF allows for the adjustment of resistance settings, replacing mechanical potentiometers or trimmers.

Key Features:

  • Resistance Value: The MCP4642T-103E/MF offers a resistance value of 10kΩ, providing a versatile range suitable for various applications.
  • Dual-Channel: This device features two independent potentiometers in one package, allowing for compact designs and reduced board space.
  • Interface: It comes with an I2C interface, enabling easy communication with microcontrollers and other digital systems.
  • Resolution: The potentiometer offers 7-bits (128 wiper steps) of resolution, ensuring fine adjustments can be made for precise control.
  • Non-Volatile Memory: Equipped with non-volatile memory (EEPROM), the MCP4642T-103E/MF retains its settings even after power-off, ensuring consistent performance across power cycles.
  • Operating Voltage: It operates within a wide voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Temperature Range: The device is designed to operate over an extended temperature range, from -40°C to +125°C, ensuring reliability in harsh environments.
  • Package: The MCP4642T-103E/MF is offered in a compact, 8-lead 2x3 TDFN package, which is ideal for space-constrained applications.

Applications:

The versatility of the MCP4642T-103E/MF makes it suitable for a wide range of applications, including:

  • Automotive electronics
  • Consumer electronics
  • Portable devices
  • Data acquisition systems
  • Industrial control systems
  • Communication systems

With its combination of dual-channel configuration, non-volatile memory, and precise adjustability, the MCP4642T-103E/MF from Microchip Technology is a robust solution for designers looking to add digital potentiometer functionality to their electronic designs.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2818 $50.1996
54+ $1.8723 $101.1042
83+ $1.8138 $150.5454
114+ $1.7553 $200.1042
148+ $1.6968 $251.1264
198+ $1.5212 $301.1976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess