EN
  • EN
  • DE

IXBH40N160

Part No IXBH40N160
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 1600V 33A 350W TO247AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Bulk
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 1600V
Maximum Current Collector 33A
Pulsed Collector Current 40A
Collector-emitter saturation voltage(Max) 7.1V @ 15V, 20A
Maximum Power Dissipation 350W
Input Type Standard
Gate Charge 130nC
Testing Conditions 960V, 20A, 22 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD (IXBH)
Win Source Part Number 1049254-IXBH40N160
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IXBH40N160 CAD Model

Description

The IXBH40N160 is a through-hole mounting Insulated Gate Bipolar Transistor (IGBT) manufactured by IXYS.

  • Maximum Current Collector: 33A
  • Maximum Collector-Emitter Breakdown Voltage: 1600V
  • IGBT Type: Not specified
  • Input Type: Standard
  • Gate Charge: 130nC
  • Collector-Emitter Saturation Voltage: 7.1V @ 15V, 20A
  • Maximum Power Dissipation: 350W
  • Pulsed Collector Current: 40A
  • Total Switching Energy: Not specified
  • Turn-On and Turn-Off Delay Time: Not specified
  • Suitable for Use: Discrete semiconductor products
  • Operating Temperature Range: -55°C to 150°C

You May Also Be Interested in

Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836
Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
Sanken
TO-252-2L Single IGBTs RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.3781 $64.7562
5+ $26.5668 $132.8340
7+ $25.7366 $180.1562
10+ $24.9063 $249.0630
12+ $24.0761 $288.9132
17+ $21.5855 $366.9535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess