EN
  • EN
  • DE

1SV264-TL

Part No 1SV264-TL
Manufacturer ON Semiconductor
Catalog RF Diodes
Description DIODE PIN 50V 50MA DUAL CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 50V
Current - Max 50mA
Capacitance @ Vr, F 0.4pF @ 50V, 1MHz
Resistance @ If, F 4.5 Ohm @ 10mA, 100MHz
Power Dissipation (Max) 100mW
Temperature Range - Operating 125°C (TJ)
Case / Package 3-MCP
Win Source Part Number 075091-1SV264-TL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SV264-TL CAD Model

Description

Product Overview: 1SV264-TL from ON Semiconductor

The 1SV264-TL is a high-performance variable capacitance diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This diode is specifically tailored for use in electronic tuning applications, making it a perfect choice for the modern demands of RF and microwave circuits.

Key Features

  • Variable Capacitance: The 1SV264-TL offers a wide range of capacitance variation, enabling precise electronic tuning for VCOs (Voltage-Controlled Oscillators), RF circuits, and other frequency control applications.
  • Low Series Resistance: With its low series resistance, this diode ensures minimal signal loss and is efficient in power consumption, which is crucial for battery-powered devices.
  • High-Quality Factor: The diode's high-quality factor guarantees minimal phase noise in VCOs, leading to better signal integrity and overall performance.
  • Compact Package: Enclosed in a small, leadless package, the 1SV264-TL saves precious board space and is suitable for high-density circuit designs.

Applications

The versatility of the 1SV264-TL allows it to be used in a variety of applications across different industries. Some of the common applications include:

  • Mobile communications devices
  • Wireless LANs
  • RFID systems
  • Electronic tuning in TV and radio receivers

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SV264-TL is no exception. It is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding conditions. Additionally, ON Semiconductor provides comprehensive technical support and documentation, making integration of the 1SV264-TL into your designs as seamless as possible.

Conclusion

For designers looking for a reliable and efficient variable capacitance diode, the 1SV264-TL from ON Semiconductor stands out as an excellent choice. Its combination of performance, compact packaging, and versatile application range makes it a valuable component in any RF tuning solution.

You May Also Be Interested in

Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $3.1282
Skyworks Solutions Inc.
DIODE PIN 50V 150MA 0402
Lowest to $0.2078
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.2492
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796
Infineon Technologies
DIODE PIN SGL 80V 100MA TSSLP-2
Need more? Email Us
Vishay
DIODE BAND SW SOD80 MINIMELF
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
Broadcom Limited
DIODE SCHOTTKY 30V 220MA SOT-23
Need more? Email Us
NXP / Nexperia
DIODE PIN 100V 100MA SOT323
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2167 $50.9245
565+ $0.1778 $100.4570
875+ $0.1723 $150.7625
1,200+ $0.1667 $200.0400
1,555+ $0.1612 $250.6660
2,080+ $0.1445 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess