EN
  • EN
  • DE

XPC850DECZT66BU

Part No XPC850DECZT66BU
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 66MHZ 256BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features MPC8xx Microprocessor IC series 1 Core, 32-Bit 66MHz 256-PBGA (23x23)
Manufacturer NXP
Series MPC8xx
Package Tray
Part Status Obsolete
Core Processor MPC8xx
Speed 66MHz
Operating Temperature Range -40°C ~ 95°C (TA)
Package 256-BGA
Case / Package 256-PBGA (23x23)
Family Name XPC85
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939837-XPC850DECZT66BU
Ultra Librarian 3D Model Ultra Librarian XPC850DECZT66BU CAD Model

Description

Introducing the NXP XPC850DECZT66BU Microprocessor

The NXP XPC850DECZT66BU is a high-performance, integrated microprocessor designed for a wide array of computing tasks. This powerful CPU is part of the MPC8xx family, renowned for its exceptional processing capabilities and versatility in various applications, including industrial control, networking, automotive, and embedded systems.

At the heart of the XPC850DECZT66BU lies a 32-bit PowerQUICC core with an operating frequency of 66 MHz, providing a balanced trade-off between power consumption and processing speed. This microprocessor is built using a 0.5 µm CMOS technology, which ensures reliable performance and energy efficiency.

Key Features:

  • Integrated Communications Controller: The processor includes a Communications Processor Module (CPM) that supports a variety of serial and network communications interfaces, such as Ethernet, ATM, HDLC, UART, and more. This makes the XPC850DECZT66BU an ideal choice for applications that require robust data communication capabilities.
  • System Integration: The XPC850DECZT66BU offers an integrated memory controller supporting various memory types, including DRAM, SRAM, and Flash, facilitating system design and reducing the need for additional components.
  • Performance: With its 66 MHz clock speed and efficient architecture, the processor delivers the computational power necessary for multitasking and handling complex algorithms without compromising performance.
  • Connectivity: Multiple integrated I/O ports and interfaces ensure that the XPC850DECZT66BU can easily connect to other devices and peripherals, enhancing its adaptability to different system configurations.

Applications:

The versatile nature of the XPC850DECZT66BU makes it suitable for a range of applications, from industrial automation systems requiring real-time control to sophisticated networking equipment that demands high-speed data processing. Its robust architecture ensures that it can handle the rigorous demands of embedded systems while maintaining efficiency and reliability.

Overall, the NXP XPC850DECZT66BU microprocessor is a compelling solution for designers looking for a scalable, high-performance CPU that can be the cornerstone of their embedded or networking projects. Its blend of speed, connectivity, and integration features makes it a go-to choice for those who seek a processor that can deliver top-tier performance without sacrificing energy efficiency.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess