Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 50V
Current - Max 50mA
Capacitance @ Vr, F 0.23pF @ 50V, 1MHz
Resistance @ If, F 5 Ohm @ 10mA, 100MHz
Power Dissipation (Max) 150mW
Temperature Range - Operating 125°C (TJ)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 075084-1SV234
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SV234 CAD Model

Description

Product Overview: 1SV234 Varicap Diode by ON Semiconductor

The 1SV234 from ON Semiconductor is a high-performance varactor diode designed for a wide range of electronic tuning applications. This precision-tuned diode is characterized by its remarkable tuning ratio and low series resistance, making it an ideal choice for VCOs (Voltage-Controlled Oscillators), RF circuits, and tunable filters where consistent and reliable performance is paramount.

Key Features

  • High-Quality Varicap: The 1SV234 is a silicon epitaxial planar diode which ensures a stable capacitance change with voltage variations, providing a high-quality tuning capability.
  • Wide Voltage Range: It operates effectively across a broad voltage range, catering to various tuning voltages in different applications.
  • Low Series Resistance: The low resistance of this varicap diode ensures minimal signal loss, contributing to the overall efficiency of the circuit.
  • Compact Package: Encased in a small package, the 1SV234 is suitable for high-density mounting, making it a space-saving solution for modern electronic devices.

Applications

The versatile nature of the 1SV234 varactor diode allows it to be used in numerous electronic tuning applications. Some of the common uses include:

  • Voltage-Controlled Oscillators (VCOs)
  • RF and microwave frequency tuning
  • Phase-locked loops (PLLs)
  • Tunable filters and amplifiers
  • TV/VCR tuning systems

Product Specifications

The 1SV234 varicap diode stands out with its impressive specifications that ensure optimal performance in tuning applications:

  • Capacitance Range: Specified for a range of reverse voltages to fit different tuning needs.
  • Quality Factor: High Q at specified frequencies, reducing phase noise in oscillators.
  • Package: Available in a small and durable package that is easy to integrate into various circuit designs.

ON Semiconductor's commitment to quality ensures that the 1SV234 varicap diode is manufactured to the highest standards, offering reliability and performance for sophisticated electronic tuning solutions. Whether for consumer electronics or industrial applications, the 1SV234 is a top choice among professionals seeking precision and durability in their frequency control components.

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY 2V 50MA 2X2DFN
Lowest to $0.2678
ECAD model for NSR201MXT5G
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Need more? Email Us
ECAD model for HMPP-3890-TR1
Skyworks Solutions Inc.
Surface Mount Mixer and Detector Schottky Diodes
Lowest to $1.0302
ECAD model for SMS7630-005
M/A-Com Technology Solutions
SCHOTTKY DIODE,GAAS-CHIP-PACKAGE
Lowest to $16.9333
ECAD model for SMGS11
Broadcom Limited
High Performance Schottky Diode for Transient Suppression | DIODE SCHOTTKY 30V 825MW SOT323
Need more? Email Us
ECAD model for HBAT-540B-TR1
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT143-4
Lowest to $1.2578
ECAD model for HSMS-2827-TR1
Leshan Radio
Silicon PIN diode
Need more? Email Us
ECAD model for BAP63-03
M/A-Com Technology Solutions
PIN Diode Chips | RF DIODE PIN 200V DIE
Lowest to $1.0528
ECAD model for MA4P303-134
M/A-Com Technology Solutions
SCHOTTKY DIODE,BEAMLEAD, E28-S
Need more? Email Us
ECAD model for MSS30-154-E28

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3064 $52.9024
37+ $2.7130 $100.3810
58+ $2.6282 $152.4356
79+ $2.5434 $200.9286
102+ $2.4586 $250.7772
137+ $2.2043 $301.9891
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention