EN
  • EN
  • DE

1SV267

Part No 1SV267
Manufacturer ON Semiconductor
Catalog RF Diodes
Description DIODE PIN 50V 50MA DUAL CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 50V
Current - Max 50mA
Capacitance @ Vr, F 0.23pF @ 50V, 1MHz
Resistance @ If, F 2.5 Ohm @ 10mA, 100MHz
Power Dissipation (Max) 150mW
Temperature Range - Operating 125°C (TJ)
Case / Package 3-CP
Win Source Part Number 075092-1SV267
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SV267 CAD Model

Description

Product Overview: 1SV267 - ON Semiconductor

The 1SV267 from ON Semiconductor is a high-performance varactor diode designed for precision tuning and filtering applications. This varactor diode is ideal for use in a wide range of electronic devices, including VCOs (Voltage Controlled Oscillators), RF circuits, and tunable filters. Its compact design and superior electrical characteristics make it a popular choice among engineers seeking reliable and consistent performance.

Key Features

  • High-Quality Varactor Diode: The 1SV267 is built using ON Semiconductor’s advanced manufacturing processes, ensuring a high-quality product with stable performance.
  • Wide Voltage Range: This component supports a broad range of reverse bias voltages, providing flexibility in various circuit designs.
  • Low Series Resistance: The low resistance of this varactor diode minimizes losses and improves the efficiency of the tuned circuit.
  • High Tuning Ratio: With its high tuning ratio, the 1SV267 offers excellent capacitance variation, which is crucial for precise frequency control.
  • Compact Package: The small footprint of this diode allows for its integration into space-constrained applications without compromising performance.

Applications

The 1SV267 from ON Semiconductor is suitable for a variety of applications that require high-quality and reliable tuning components. Some of the common applications include:

  • RF and microwave tunable filters
  • Voltage-controlled oscillators (VCOs)
  • Phase-locked loops (PLLs)
  • TV tuners and satellite receivers
  • Wireless communication systems

Product Specifications

The 1SV267 varactor diode features a reverse voltage range that ensures compatibility with a variety of circuits. Its low series resistance and high capacitance variation provide the necessary specifications for high-performance tuning applications. The compact package is designed to meet the requirements of space-sensitive designs while maintaining robustness and reliability.

For detailed specifications, application notes, and additional information, designers and engineers are encouraged to consult the official ON Semiconductor datasheets and product guides.

You May Also Be Interested in

M/A-Com Technology Solutions
Surface Mount Plastic PIN Diodes
Lowest to $1.0095
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $11.6251
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.7235
Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479
Toshiba Semiconductor and Storage
SWITCHING DIODE 30V 2 USC
Lowest to $0.1274
Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.0347
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $4.6881

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4301 $58.3224
58+ $1.9947 $115.6926
90+ $1.9323 $173.9070
124+ $1.8699 $231.8676
160+ $1.8076 $289.2160
214+ $1.6205 $346.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess