Product Overview: 74HC160N,652 - NXP Semiconductors
The 74HC160N,652 is a high-performance integrated circuit from NXP Semiconductors, designed to be a part of their 74HC (High-Speed CMOS) family. This device is a synchronous presettable decade counter with an asynchronous clear function, making it a versatile component for a wide range of digital counting applications.
Key Features
- Synchronous Counting: The 74HC160N,652 allows for precise, synchronous counting which is essential for timing and control applications where accuracy is critical.
- Asynchronous Clear: The asynchronous clear function enables the counter to be reset to zero immediately, regardless of the clock input, providing a quick way to restart the counting process.
- Presettable Counter: The counter can be preset to any desired value using the parallel load feature, allowing for flexibility in counting operations and initial conditions.
- Expandability: Multiple 74HC160N,652 devices can be cascaded together to create counters with longer count sequences or more bits.
- Low Power Consumption: As part of the CMOS family, this IC benefits from low power consumption, making it suitable for battery-operated devices.
Applications
The 74HC160N,652 by NXP Semiconductors is commonly used in digital systems where counting functionality is required. Its applications include:
- Time delay circuits
- Frequency division
- Event counting
- Digital clocks and timers
- Scoreboards and tally counters
Technical Specifications
- Package: The IC is available in a 16-pin DIP (Dual Inline Package), making it easy to handle and suitable for breadboards or standard PCBs.
- Logic Family: 74HC
- Operating Voltage: Typically ranging from 2V to 6V, providing compatibility with TTL levels.
- Counting Speed: High-speed operation is guaranteed, with typical count frequencies reaching into the MHz range.
- Temperature Range: Designed to operate over a wide temperature range, ensuring reliability under various environmental conditions.
With its robust feature set, the 74HC160N,652 from NXP Semiconductors is an excellent choice for designers looking for a reliable and efficient decade counter for their digital projects.