EN
  • EN
  • DE

Y34H02122FP

Part No Y34H02122FP
Manufacturer C&K Components
Catalog Tactile Switches
Description Switch Tactile N.O. SPST Round Button J-Lead 0.05A 32VDC 0.5VA 300000Cycle 1.6N SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Max Current Rating 50 mA
Maximum Operating Temperature 85 °C
Max Voltage Rating (DC) 32 V
Mechanical Life 300 kcycles
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Positions 2
Operating Force 1.6 N
RoHS Compliant
Termination J-Lead
Throw Configuration SPST
Win Source Part Number 1106026-Y34H02122FP
Categories Tactile Switches
Manufacturer C&K Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Y34H02122FP CAD Model

Description

The C&K Components tactile switch with Win Source Part Number 1106026-Y34H02122FP is a two-position switch with J-Lead termination and SMD/SMT termination.

  • Manufacturer: C&K Components
  • Win Source Part Number: 1106026-Y34H02122FP
  • Positions: Two
  • Termination: J-Lead, SMD/SMT
  • Mounting Style: Surface Mount
  • Operating Force: 1.6 N
  • Mechanical Life: 300 kcycles
  • RoHS Compliant: Yes
  • Operating Temperature: -40 °C to 85 °C
  • Maximum Voltage Rating: 32 V
  • Maximum Current Rating: 50 mA
  • Throw Configuration: SPST
  • Supply and Demand Status: Shortage

You May Also Be Interested in

C&K Components
PTS641 SM25 SMTR2 LFS C&K Tactile Switches datasheet, inventory, & pricing.
Need more? Email Us
Alps Alpine
SKQGAEE010 Alps Alpine Tactile Switches 5.2x5.2x0.8mm 100gf datasheet, inventory, & pricing.
Lowest to $0.3409
C&K Components
PTS526SM15SMTR2 LFS C&K Tactile Switches 50mA 12VDC, 5.2x5.2mm, 1.5mm H, 160gf, G leads, No ground pin, metal actuator datasheet, inventory, & pricing.
Need more? Email Us
C&K Components
Tactile Switches SPST Rnd Bttn PC 0.05A 32VDC 1W
Lowest to $0.6695
C&K Components
PTS820J20MSMTR LFS C&K Tactile Switches datasheet, inventory, & pricing.
Need more? Email Us
Alps Alpine
SKQJLBA010 Alps Alpine Tactile Switches 6.0x6.0x3.85mm 160gf datasheet, inventory, & pricing.
Lowest to $0.2765
Korea Hro parts Co., Ltd.
Tactile Switch 250gf 2.5mm 6mm x 3.6mm Surface Mount
Lowest to $0.1456
C&K Components
Tactile Switches NO SPST Ext Rnd Bttn 0.05A 32VDC 1W
Lowest to $1.0187
Omron
Tactile Switches RoHS
Lowest to $0.1892

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2851 $58.4455
495+ $0.2340 $115.8300
765+ $0.2266 $173.3490
1,055+ $0.2194 $231.4670
1,365+ $0.2121 $289.5165
1,825+ $0.1901 $346.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,801 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess