EN
  • EN
  • DE

MC14510BF

Part No MC14510BF
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description BCD UP/DOWN COUNTER / Counter IC Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC14510
Standard Package 1,158 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1076844-MC14510BF
Ultra Librarian 3D Model Ultra Librarian MC14510BF CAD Model

Description

The MC14510BF from ON Semiconductor is a high-quality CMOS Presettable Up/Down Counter designed for a variety of counting applications in digital electronics. This integrated circuit is part of ON Semiconductor's extensive CMOS logic family and offers a versatile solution for designers looking to implement reliable and efficient counting mechanisms in their systems.

Key Features

  • Presettable Counter: The MC14510BF can be preset to any desired value, providing flexibility for a range of counting tasks.
  • Up/Down Counting Capability: This device can count in both ascending and descending order, allowing for bidirectional control.
  • Binary Counter: It operates as a binary counter, making it suitable for digital systems that require binary counting sequences.
  • Low Power Consumption: Designed with CMOS technology, the MC14510BF ensures low power consumption, which is essential for battery-powered applications.
  • Wide Operating Voltage Range: It can function across a wide range of voltages, from 3V to 18V, accommodating various power supply levels.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide the MC14510BF with excellent noise immunity, enhancing its performance in electrically noisy environments.

Applications

The MC14510BF is suitable for a broad spectrum of counting applications, including:

  • Digital clocks and timers
  • Frequency dividers
  • Programmable counters
  • Data processing systems
  • Instrumentation and control systems

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The MC14510BF is manufactured to stringent standards, ensuring that it meets the high expectations of the industry for performance and durability. With its robust design and proven technology, this counter is a reliable choice for any application requiring precise and consistent counting.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet provided by ON Semiconductor. The MC14510BF is a testament to ON Semiconductor's dedication to providing innovative solutions that cater to the evolving needs of the electronics industry.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess