EN
  • EN
  • DE

74AHC139AF

Part No 74AHC139AF
Manufacturer NXP / Nexperia
Catalog Logic - Multivibrators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Multivibrators
Manufacturer NXP
Win Source Part Number 164632-74AHC139AF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHC139AF CAD Model

Description

The NXP 74AHC139AF is a high-speed, dual 2-to-4 line decoder/demultiplexer integrated circuit that belongs to the advanced high-speed CMOS (AHC) family. This device is designed to be used in applications that require the conversion of a binary input signal into a one-of-four output, with two separate decoder/demultiplexers on a single chip. It is particularly suitable for implementing non-inverting decoding or demultiplexing functions in a wide range of digital systems.

The 74AHC139AF features two individual 2-to-4 decoders, each with an active LOW enable input (nE). When the enable input is high, all outputs of the corresponding decoder are forced to a high state. Each decoder has two active HIGH binary inputs (nA and nB) and four mutually exclusive outputs (nY0 to nY3). When the enable input is active LOW, the binary input values determine which single output will go LOW, with the other outputs remaining HIGH.

Constructed with silicon gate CMOS technology, the 74AHC139AF ensures low power consumption and a balanced propagation delay. Its operating voltage ranges from 2.0V to 5.5V, making it compatible with TTL levels and suitable for interfacing with microcontrollers and other digital logic devices. The device also features symmetrical output impedance, high noise immunity, and low power dissipation, all of which contribute to its robust performance in demanding environments.

Available in a compact surface-mount package, the NXP 74AHC139AF is ideal for space-constrained applications. It is widely used in memory decoding, data routing, and control applications where multiple selection lines are necessary. The device's high noise immunity and the ability to drive 10 LSTTL loads make it highly versatile for both industrial and consumer electronics.

The 74AHC139AF is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range. With its combination of high speed, low power consumption, and robust functionality, the NXP 74AHC139AF is an excellent choice for designers looking to implement efficient decoding or demultiplexing solutions in their digital systems.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
Toshiba Semiconductor and Storage
MONOSTABLE MULTIVIBRATOR
Lowest to $0.1825
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8TSSOP
Lowest to $0.4286
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess