EN
  • EN
  • DE
Part No J5
Manufacturer Cinch Connectivity Solutions
Catalog Between Series Adapters
Description ADAPT RCA PLUG TO WECO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Between Series Adapters
Mfr Cinch Connectivity Solutions
Package Bulk
Product Status Active
Convert From (Adapter End) RCA Plug, Male Pin
Convert To (Adapter End) WECo, Standard
Standard Package 10 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 876165-J5
Ultra Librarian 3D Model Ultra Librarian J5 CAD Model

Description

The Connectors, Interconnects - Between Series Adapters by Cinch Connectivity Solutions is a versatile component that allows you to convert from RCA Plug, Male Pin to WECo, Standard.

  • Manufacturer: Cinch Connectivity Solutions
  • Product Name: Connectors, Interconnects - Between Series Adapters
  • Function: Convert from RCA Plug, Male Pin to WECo, Standard
  • Packaging: Bulk
  • Standard Package: 10 pieces
  • Color: Black
  • MSL Level: 1 (Unlimited)
  • ECCN: EAR99
  • HTSUS Code: 8536.69.4010

You May Also Be Interested in

Adafruit Industries LLC
2.1MM 5VDC BARREL JACK TO USB C
Need more? Email Us
TYCLON
Adapter Connector BNC Jack, Female Socket To RCA Plug, Male Pin an In/Between Series Adaptors . This connector is suitable for various high-frequency applications. It features a impedance Mismatch, ensures a high insulation resistance (1000MΩ(Min.) at DC 500V), a low contact resistance (RCA (50mΩ(Max.)),BNC (3mΩ(Max.)). Withstanding temperatures from -40 to +85°C. The contact is made of Brass/Nickel Plating, while the body is Brass/Nickel Plating.
Need more? Email Us
Adafruit Industries LLC
DIY USB CABLE PARTS - STRAIGHT T
Need more? Email Us
Pomona Electronics
ADAPT RCA JACK TO BAN PLUG DBL
Need more? Email Us
Cinch Connectivity Solutions
CONN ADAPTER RJ-45 TO DB9 MALE
Need more? Email Us
Cinch Connectivity Solutions
CONN ADAPTER RJ-45 TO DB9 FMALE
Need more? Email Us
Omron
USB TO PC SERIAL PORT ADAPTER
Need more? Email Us
NorComp Inc.
ADAPT DB25M TO RJ45 JACK GRAY
Need more? Email Us
Pomona Electronics
ADAPT SPADE LUG TO BAN JACK 2PC
Lowest to $25.2125

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.4643 $94.9286
3+ $38.9451 $116.8353
4+ $37.7280 $150.9120
6+ $36.5110 $219.0660
8+ $35.2940 $282.3520
10+ $31.6429 $316.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess