EN
  • EN
  • DE
  • IT

TC7WH123FK

Part No TC7WH123FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Multivibrators
Description MONOSTABLE MULTIVIBRATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265415-TC7WH123FK
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TC7WH123
Introduction Date August 06, 1998
ECCN EAR99
Country of Origin Japan, Thailand
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TC7WH123FK CAD Model

Description

The TC7WH123FK is a dual monostable multivibrator integrated circuit from Toshiba Semiconductor and Storage. This device is designed to generate accurate time delays or pulse widths in various electronic systems. It features a wide operating voltage range and low power consumption, making it suitable for portable and battery-powered applications.

Applications:

  • Pulse Generation: Used to create precisely timed pulses for control or timing applications.
  • Time Delay Circuits: Employed in circuits requiring accurate time delays for sequencing or control functions.
  • Missing Pulse Detection: Utilized to detect the absence of pulses in a signal stream.
  • Switch Debouncing: Used to eliminate contact bounce in mechanical switches.
  • Timers: Found in various timing circuits and applications.

Features:

  • Dual Monostable Multivibrators: Contains two independent monostable multivibrator circuits in a single package.
  • Wide Operating Voltage Range: Functions reliably over a broad range of supply voltages (2V to 5.5V typically).
  • Low Power Consumption: Minimizes energy usage in battery-powered applications.
  • Schmitt-Trigger Inputs: Provides noise immunity for reliable operation in noisy environments.
  • Edge-Triggered Operation: Triggered by a rising or falling edge of the input signal.

Benefits:

  • Precise Timing: Generates accurate and stable time delays.
  • Versatile Functionality: Suitable for a wide range of timing and pulse generation applications.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Easy to Use: Simple to interface with other digital circuits.
  • Reliable Performance: Ensures stable operation in various environmental conditions.

Additional Details:

The TC7WH123FK comes in a tiny US8 package. The output pulse width can be adjusted by selecting appropriate external resistor and capacitor values. The device is designed to operate over an extended temperature range, typically from -40°C to +85°C. It utilizes CMOS technology, which contributes to its low power consumption and high noise immunity. The Schmitt-trigger inputs ensure that the device is not falsely triggered by noise on the input signal. The dual monostable configuration allows for independent control of two timing functions within a single IC. This device is frequently used in embedded systems, industrial control systems, and consumer electronics where accurate and reliable timing is required.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIVIBRATOR 65NS 16SO
Lowest to $0.2186
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.9872
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.4641
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1825 $58.4000
770+ $0.1502 $115.6540
1,195+ $0.1455 $173.8725
1,640+ $0.1409 $231.0760
2,120+ $0.1363 $288.9560
2,835+ $0.1224 $347.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess