EN
  • EN
  • DE

LTC6993MPS6-1#TRPBF

Part No LTC6993MPS6-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 11NS TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000202-LTC6993MPS6-1#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Logic- Multivibrators
Category LTC®6993
Package Tape & Reel (TR)\ Cut Tape (CT)
Voltage - Supply 2.25 V ~ 5.5 V
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Package / Case TSOT-23-6
Ultra Librarian 3D Model Ultra Librarian LTC6993MPS6-1#TRPBF CAD Model

Description

Product Overview: LTC6993MPS6-1#TRPBF by Analog Devices Inc.

The LTC6993MPS6-1#TRPBF is a versatile TimerBlox® device from Analog Devices Inc., designed to provide precision timing functionality in a compact, surface-mount package. This monolithic timer is part of a series of devices that utilize a simple, intuitive interface to achieve a wide range of timing functions and configurations.

Key Features

  • Precision Timing: With an adjustable frequency range from 1Hz to 1MHz, the LTC6993 offers precise control over timing intervals, suitable for a variety of applications.
  • Configurability: The device can be configured for different modes of operation, including one-shot, delay, pulse-width modulation, and more, making it highly adaptable to specific needs.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC6993 features a low supply current, which is ideal for battery-operated devices.
  • Voltage Flexibility: It operates from a supply voltage range of 2.25V to 5.5V, allowing for use in both 3V and 5V systems.
  • Compact Package: The device comes in a small 6-lead SOT-23 package, which is perfect for space-constrained applications.
  • Temperature Stability: The timer's performance is stable across the full operating temperature range, ensuring reliable operation under varying environmental conditions.
  • Output Driver: It features a CMOS output driver capable of sourcing or sinking up to 20mA, which can directly drive a load or interface with other circuitry.

Applications

The LTC6993MPS6-1#TRPBF is a highly versatile component that can be used in a wide array of applications, including:

  • System reset and power management
  • Frequency discrimination and pulse shaping
  • Time delay generation
  • Precision pulse generation
  • Watchdog timers and heartbeat monitors
  • Sampling and event timing

With its precision and flexibility, the LTC6993MPS6-1#TRPBF is an excellent choice for designers looking for a reliable and easy-to-use timing solution. Whether for industrial, automotive, consumer, or communication systems, this timer from Analog Devices Inc. delivers consistent performance and quality.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.3544
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $18.9180
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2915 $55.7490
14+ $7.6238 $106.7332
21+ $7.3855 $155.0955
28+ $7.1473 $200.1244
37+ $6.9091 $255.6367
49+ $6.1943 $303.5207
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,230 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess