EN
  • EN
  • DE

LTC6993HS6-2#WTRMPBF

Part No LTC6993HS6-2#WTRMPBF
Manufacturer Analog Devices Inc.
Catalog Logic - Multivibrators
Description TIMERBLOX: MONO PULSE GEN (ONE S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000030-LTC6993HS6-2#WTRMPBF
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 11ns
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2.25V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits(ICs)
Packaging Tape and Reel
Operating Temperature Range -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian LTC6993HS6-2#WTRMPBF CAD Model

Description

Product Overview: LTC6993HS6-2#WTRMPBF

The LTC6993HS6-2#WTRMPBF is a versatile timer from Analog Devices Inc., designed to provide users with a high level of precision in timing applications. This product is part of the TimerBlox® family, which is known for its simplicity, reliability, and ease of use. The LTC6993 is a monostable multivibrator (also known as a "one-shot" pulse generator) that is programmable, enabling it to produce a wide range of pulse widths.

This device operates over a timing range of 1μs to 33.6 seconds, governed by an external resistor or by a combination of an external resistor and capacitor. Its flexibility makes it suitable for a variety of applications, including but not limited to, frequency discrimination, time delay generation, pulse width modulation, and pulse position modulation.

Key Features:

  • Precision Timing: The LTC6993HS6-2#WTRMPBF offers accurate timing intervals that can be set by an external resistor or the combination of an external resistor and capacitor.
  • Versatile Voltage Range: It operates on a supply voltage range from 2.25V to 5.5V, making it compatible with a variety of supply voltages for different applications.
  • Low Power Consumption: This device is designed for power-sensitive applications with its low power operation, featuring a quiescent current of 55μA at 2.5V.
  • CMOS Output Driver: The LTC6993HS6-2#WTRMPBF comes with a CMOS output driver that can sink or source up to 20mA, which is ideal for driving capacitive or resistive loads.
  • Temperature Stability: It offers excellent temperature stability, which ensures reliable operation under varying environmental conditions.
  • Compact Package: Housed in a compact SOT-23 package, the LTC6993HS6-2#WTRMPBF is suitable for space-constrained applications.

Applications:

  • Timing Sequences
  • Frequency Discrimination
  • Time Delay Generation
  • Pulse Width Modulation (PWM)
  • Pulse Position Modulation (PPM)
  • Wake-Up Timer
  • Watchdog Timer
  • Frequency Division
  • Debouncing

The LTC6993HS6-2#WTRMPBF is an ideal solution for designers looking for a simple, precise, and flexible timing device that can be easily integrated into a wide array of systems. With its robust feature set and compact form factor, it is a go-to timer IC for engineers and hobbyists alike.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $11.5307
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess