Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Rivets
Mfr Essentra Components
Series Richco, SR
Package Bulk
Type Snap Rivet
Rivet Diameter 0.158" (4.01mm)
Rivet Length 0.236" (5.99mm)
Head Diameter 0.315" (8.00mm)
Head Height 0.071" (1.80mm)
Hole Diameter 0.163" (4.14mm)
Grip Range 0.138" ~ 0.177" (3.51mm ~ 4.50mm)
Color Black
Material Nylon
Other Names RPC1422,SR-4060B,61100047,SR4060B,SR-4060BR
Standard Package 1,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275105-SR-4060B
Ultra Librarian 3D Model Ultra Librarian SR-4060B CAD Model

Description

The Richco, SR 1128485 is a snap rivet used in hardware, fasteners, and accessories.

  • Manufacturer: Essentra Components
  • Win Source Part Number: 1275105-SR-4060B
  • Color: black color
  • Package: bulk
  • Standard Package: 1,000
  • Material: nylon
  • Rivet Diameter: 0.158" (4.01mm)
  • Rivet Length: 0.236" (5.99mm)
  • Head Diameter: 0.315" (8.00mm)
  • Head Height: 0.071" (1.80mm)
  • Hole Diameter: 0.163" (4.14mm)
  • Grip Range: 0.138" ~ 0.177" (3.51mm ~ 4.50mm)
  • Reliable Choice: for fastening applications

You May Also Be Interested in

Essentra Components
SNAP RIVET T-TYPE .122"DIA .22" / 0.118" (3.00mm) Snap Rivet 0.118" ~ 0.157" (3.00mm ~ 4.00mm) Grip Range Nylon
Need more? Email Us
ECAD model for SRT-3055B
Essentra Components
Need more? Email Us
ECAD model for SR-5045W
Essentra Components
Need more? Email Us
ECAD model for SRVO-5085B
Essentra Components
Need more? Email Us
ECAD model for SRCS-4070W
35
Keystone Electronics
EYELET 0.156" BRASS TIN PLATED
Need more? Email Us
ECAD model for 35
16
Keystone Electronics
EYELET 0.187" BRASS TIN PLATED
Need more? Email Us
ECAD model for 16
Essentra Components
Need more? Email Us
ECAD model for SRH-3580
44
Keystone Electronics
EYELET 0.125" BRASS TIN PLATED
Lowest to $75.2992
ECAD model for 44
Essentra Components
Need more? Email Us
ECAD model for SRT-3035B

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention