EN
  • EN
  • DE

UPC78L08J

Part No UPC78L08J
Manufacturer NEC
Catalog Electronic Wholesale
Description THREE TERMINAL POSITIVE VOLTAGE REGULATORS 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1277686-UPC78L08J
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC78L08J CAD Model

Description

The UPC78L08J is a three-terminal positive voltage regulator IC that provides a stable 8V output voltage. It is manufactured by NEC (now Renesas Electronics) and is part of the 78Lxx series of linear voltage regulators. This regulator is designed for a wide range of applications where a regulated voltage supply is needed with a low current requirement.

Applications:

  • Power Supplies: Used in small power supplies to provide a stable 8V output.
  • Microcontroller Power: Provides regulated power for microcontrollers and other digital logic circuits.
  • Sensor Power: Supplies a stable voltage for various sensors.
  • Battery Chargers: Can be used in simple battery charging circuits.
  • General Purpose Regulation: Suitable for general voltage regulation in electronic projects.

Features:

  • 8V Output Voltage: Provides a fixed 8V regulated output.
  • Three-Terminal Package: Simple to use with only three pins (Input, Output, and Ground).
  • Internal Short-Circuit Protection: Protects the regulator from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator if the temperature exceeds safe limits.
  • Small Package Size: Compact package for easy integration into various designs.

Benefits:

  • Stable Voltage: Provides a consistent and reliable voltage output.
  • Easy to Use: Requires minimal external components.
  • Protection Features: Prevents damage from overcurrent and overheating.
  • Compact Design: Allows for use in small and portable devices.
  • Cost-Effective: Offers a reliable voltage regulation solution at a low cost.

Additional Details:

The UPC78L08J typically requires an input voltage between 10.5V and 25V to provide a stable 8V output. The output current is typically up to 100mA. It has internal current limiting and thermal shutdown features for protection. The operating temperature range is typically from 0°C to +125°C. It's available in a through-hole TO-92 package. Minimal external components, such as bypass capacitors, are recommended to improve stability and transient response. The dropout voltage is typically around 2V, meaning the input voltage must be at least 2V higher than the output voltage for proper regulation.

You May Also Be Interested in

IXYS
Lowest to $7.8205
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
Samsung
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess