EN
  • EN
  • DE

MBR30H80CTG

Part No MBR30H80CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 80V TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 780mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 250μA @ 80V
Operating Temperature - Junction -20°C to 150°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 207712-MBR30H80CTG
Ultra Librarian 3D Model Ultra Librarian MBR30H80CTG CAD Model

Description

ON Semiconductor MBR30H80CTG Dual Schottky Rectifier

The MBR30H80CTG is a high-performance dual Schottky rectifier designed and manufactured by ON Semiconductor, a global leader in power and signal management solutions. This device is engineered to offer efficient power conversion with low forward voltage drop and high surge capability, making it suitable for a variety of applications, including power supply, inverters, and as freewheeling diodes in motor control circuits.

Key Features:

  • High Current Capacity: The MBR30H80CTG can handle a forward current of 30A, which is ideal for high-current applications.
  • Low Forward Voltage Drop: With a forward voltage drop as low as 0.80V, this component ensures high efficiency in power conversion, leading to energy savings and reduced heat generation.
  • High Surge Capability: The device is capable of withstanding high surge currents, thus providing robust performance during transient conditions.
  • Wide Operating Temperature Range: It is designed to operate over a temperature range of -65°C to 175°C, accommodating extreme environmental conditions.
  • TO-220 Package: The MBR30H80CTG comes in a TO-220 package, which is known for its ease of installation and good thermal performance.
  • RoHS Compliant: This product is compliant with RoHS standards, ensuring that it is free from hazardous substances and is environmentally friendly.

Applications:

  • Switching power supplies
  • Power inverters
  • Motor controllers
  • Automotive charging systems
  • DC-DC converters
  • Free-wheeling diodes for power management applications

The MBR30H80CTG is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for advanced electronic systems. Its combination of high current capacity, low forward voltage drop, and surge capability makes it a versatile choice for designers looking to optimize their power conversion efficiency and performance. Whether used in industrial, automotive, or consumer applications, the MBR30H80CTG stands out as a robust and efficient solution for your Schottky rectifier needs.

You May Also Be Interested in

STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.5382
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1081 $59.0539
46+ $2.5502 $117.3092
71+ $2.4705 $175.4055
97+ $2.3909 $231.9173
125+ $2.3112 $288.9000
168+ $2.0721 $348.1128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess