EN
  • EN
  • DE

MSP430F423AIPM

Part No MSP430F423AIPM
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430x4xx
Package Tray
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 8MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 14
Program Memory Size 8KB (8K x 8 + 256B)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 3x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MSP430F423
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644720-MSP430F423AIPM
Ultra Librarian 3D Model Ultra Librarian MSP430F423AIPM CAD Model

Description

Introducing the MSP430F423AIPM Microcontroller from Texas Instruments

The MSP430F423AIPM is a highly integrated microcontroller solution designed by Texas Instruments that delivers a robust set of features for a wide range of applications. This microcontroller is part of the MSP430 family, which is renowned for its low power consumption and versatile functionality. The MSP430F423AIPM is an ideal choice for developers looking to create energy-efficient and space-constrained applications such as portable measurement devices, sensor monitoring systems, and smart control solutions.

Key Features of the MSP430F423AIPM

  • Low Power Consumption: With its ultra-low power operation, the MSP430F423AIPM is optimized for battery-powered and energy-harvesting applications. It features multiple power-saving modes, which allow it to achieve extended battery life in various use cases.
  • Advanced Clock System: The device includes a flexible clock system with a built-in digitally controlled oscillator (DCO) that allows the microcontroller to wake up from low-power modes quickly and resume operation without waiting for an external oscillator to stabilize.
  • Integrated Peripherals: The MSP430F423AIPM comes with a range of integrated peripherals, including a 10-bit analog-to-digital converter (ADC), a universal serial communication interface (USCI), and a timer system that supports three capture/compare registers for precise timing operations.
  • Memory Configuration: It boasts a 16KB flash memory and 512 bytes of RAM, providing ample space for program storage and efficient data handling in complex applications.
  • Robust Security Features: Security is a priority in the design of this microcontroller, which includes a hardware multiplier for fast arithmetic operations and a watchdog timer to ensure system reliability.

Design and Development Support

The MSP430F423AIPM is supported by Texas Instruments' comprehensive development tools, including the Code Composer Studio integrated development environment (IDE) and the IAR Embedded Workbench. Additionally, developers can take advantage of the MSP430 hardware tools like the LaunchPad development kit and various target boards for rapid prototyping and testing.

Applications

With its combination of low power consumption, rich peripheral set, and extensive development support, the MSP430F423AIPM is ideally suited for a wide array of applications. These include but are not limited to industrial control systems, consumer electronics, handheld meters, and wireless sensing nodes.

Overall, the MSP430F423AIPM microcontroller by Texas Instruments offers a balanced blend of performance, power efficiency, and versatility, making it a top choice for designers who require a reliable and capable microcontroller for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6961 $51.2649
22+ $4.6738 $102.8236
34+ $4.5277 $153.9418
46+ $4.3817 $201.5582
60+ $4.2356 $254.1360
80+ $3.7974 $303.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess