EN
  • EN
  • DE

PIC18F86J90T-I/PT

Part No PIC18F86J90T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features PIC series Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® 18J
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, LVD, POR, PWM, WDT
Number of I/O 67
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-TQFP
Case / Package 80-TQFP (12x12)
Family Name PIC18F86J90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889688-PIC18F86J90T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F86J90T-I/PT CAD Model

Description

Product Overview

The PIC18F86J90T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This advanced 8-bit MCU is built on Microchip's high-density, non-volatile memory technology and is ideally suited for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Core: PIC18 with a maximum CPU speed of 12 MIPS, offering robust performance for complex tasks.
  • Memory: Equipped with 64KB Flash and 3,904 bytes of RAM, providing ample space for application code and data storage.
  • Digital Peripherals: Includes up to 35 I/O pins, 8-bit and 16-bit timers, and multiple PWM modules for versatile control applications.
  • Analog Features: Features a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing for precise monitoring and control of analog signals.
  • Communication Interfaces: Offers a range of serial communication options such as SPI, I2C, and UART for easy integration with other components and peripherals.
  • Power Management: Supports multiple power modes, including power-saving sleep mode, to optimize energy consumption.
  • Temperature Range: Operates over an extended temperature range, making it suitable for harsh environments.
  • Packaging: Available in a 64-TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications.
  • Extended Instruction Set: Provides an extended instruction set for efficient program execution.

Applications

The PIC18F86J90T-I/PT MCU is designed to meet the demands of a variety of applications. Its robust feature set makes it an excellent choice for:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Smart sensors and instrumentation
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

Reliability and Support

Microchip Technology provides extensive support and documentation for the PIC18F86J90T-I/PT, including datasheets, reference manuals, and application notes. Developers can also take advantage of Microchip's world-class technical support and development tools to streamline the design and development process.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5498 $61.0478
26+ $4.5530 $118.3780
40+ $4.4109 $176.4360
55+ $4.2689 $234.7895
70+ $4.1268 $288.8760
94+ $3.6995 $347.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,453 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess