The TDA9345PS/N3/3/1913 is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IC is specifically engineered for advanced television and monitor display systems, providing a robust solution for video signal processing.
Key Features
- Integrated Video Processing: The TDA9345PS/N3/3/1913 incorporates sophisticated video processing capabilities that enhance picture quality and provide a superior viewing experience.
- Multi-Standard Support: This IC supports various video standards, making it versatile for global applications and allowing manufacturers to design products for different markets.
- On-Chip OSD (On-Screen Display): It includes an on-chip OSD feature that enables easy display of menus and settings directly on the screen, improving user interaction.
- Deflection Control: The deflection control feature ensures precise electron beam placement, which is critical for accurate image reproduction on CRT displays.
- Energy Efficient: ON Semiconductor's commitment to energy efficiency is reflected in this IC, which is designed to minimize power consumption while maintaining high performance.
Applications
- Television Sets
- Computer Monitors
- Display Systems Requiring Advanced Video Processing
Technical Specifications
| Parameter |
Value |
| Package Type |
DIP |
| Operating Temperature |
-20°C to +70°C |
| Supply Voltage |
Typically 8V |
| Mounting Type |
Through Hole |
The TDA9345PS/N3/3/1913 is a testament to ON Semiconductor's dedication to providing innovative, high-quality components for the electronics industry. Its integration of multiple features into a single chip makes it an ideal solution for manufacturers looking to streamline production and enhance the functionality of their display products.