EN
  • EN
  • DE

J300_D26Z

Part No J300_D26Z
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 25V TO92 / RF Mosfet N-Channel JFET TO-92-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type N-Channel JFET
Voltage - Rated 25 V
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Base Product Number J300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Standard Package 2,000
Win Source Part Number 1024149-J300_D26Z
Ultra Librarian 3D Model Ultra Librarian J300_D26Z CAD Model

Description

The J300_D26Z from ON Semiconductor is a high-performance JFET (Junction Field Effect Transistor) designed for demanding applications that require low on-resistance, high-speed switching, and reliability under harsh conditions. This device is a part of ON Semiconductor's extensive portfolio of semiconductor components known for their quality and performance.

Key Features

  • Low On-Resistance: The J300_D26Z offers low on-resistance, which ensures minimal power loss and heat generation, making it suitable for energy-efficient designs.
  • High-Speed Switching: With its fast switching capabilities, the J300_D26Z is ideal for high-frequency applications, including power supplies, converters, and amplifiers.
  • High Breakdown Voltage: The device is designed to withstand high voltages, providing reliable performance in applications with high voltage requirements.
  • Low Leakage Current: The J300_D26Z has a low leakage current, which enhances the overall efficiency of the circuit by reducing power wastage.
  • Robust Thermal Performance: The transistor is encapsulated in a package that offers excellent thermal performance, ensuring stability over a wide temperature range.

Applications

The J300_D26Z is versatile and can be used in a variety of applications, including:

  • Analog Switches
  • Choppers
  • Amplifiers
  • Sample and Hold Circuits
  • Current Regulators
  • Audio Circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet industry standards for reliability and performance. The J300_D26Z is manufactured using state-of-the-art processes, and each unit undergoes rigorous testing to ensure it meets the exacting requirements of the most challenging applications.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The J300_D26Z complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances and suitable for use in environmentally sensitive applications.

Overall, the J300_D26Z from ON Semiconductor is a reliable and efficient choice for designers looking to incorporate a robust JFET into their electronic designs.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
Vishay
Need more? Email Us
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention