The SN74AC373DWR is a high-performance, advanced chip product from the renowned global semiconductor company, Texas Instruments.
- Type: Octal transparent D-type latch designed with 3-state outputs.
- Logic Technology: Designed with advanced CMOS logic technology.
- Voltage Range: Operates @ a wide range of voltage, from 2V to 6V.
- Features: Features eight D-type latches, each with its own direct clear input.
- Outputs: The 3-state outputs are designed to handle bus line applications.
- Transparency: Transparency, which means that while the latch-enable (LE) input is high, the Q outputs follow the data (D) inputs.
- Operating Temperature Range: Has a wide operating temperature range, from -40°C to 85°C.
- Package: Comes in a surface-mount package.