Products specifications

Package Tray
Product Status Active
Frequency 10MHz ~ 1.5GHz
P1dB 15dBm
Gain 40dB
Noise Figure 3dB
RF Type Cellular, GSM, ISM
Voltage - Supply 12V
Current - Supply 115mA
Test Frequency 1.5GHz
Grade -
Mounting Type Chassis Mount
Package / Case Module, SMA Connectors
Ultra Librarian 3D Model Ultra Librarian ZKL-1R5+ CAD Model

Description

Features

  • wideband, 10 to 1500 MHz
  • high IP3, +31 dBm typ.
  • low noise, 3 dB typ.
  • high gain, 40 dB typ.
  • protected by US Patent, 6,943,629

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC AMP GALIL 1.575/1.602GHZ MOD
Lowest to $0.8290
ECAD model for NJG1159PHH-TE1
Texas Instruments
IC AMP CELLULAR 40MHZ-4GHZ 8WSON
Lowest to $1.7287
ECAD model for TRF37C75IDSGR
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY65135-21LF
Skyworks Solutions Inc.
IC RF AMP
Lowest to $8.2662
ECAD model for SKY65601-477LF
Skyworks Solutions Inc.
IC WLAN POWER AMP 16QFN / RF Amplifier IC
Need more? Email Us
ECAD model for SE5003L1-R1
Skyworks Solutions Inc.
IC AMP LTE 1.8GHZ-1.9GHZ 16MCM
Lowest to $14.4529
ECAD model for SKY66391-12
ON Semiconductor
IC MMIC AMP WIDEBAND MCPH6
Need more? Email Us
ECAD model for SMA3101-TL-E
Broadcom Limited
6 - 20 GHz Amplifier | IC RF AMP 6GHZ-20GHZ MODULE
Lowest to $293.0527
ECAD model for AMMC-5618-W50
Skyworks Solutions Inc.
3X3 WCDMA BAND 1 PAM / RF Amplifier IC
Need more? Email Us
ECAD model for SKY77182-14

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention