EN
  • EN
  • DE

LEE-19+

Part No LEE-19+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC AMP CELLULAR 0HZ-8GHZ FG873
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 8GHz
P1dB 12.6dBm
Gain 9dB
Noise Figure 6.5dB
RF Type Cellular, PCS
Voltage - Supply 3.2V ~ 4V
Current - Supply 40mA
Test Frequency 8GHz
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Supplier Device Package FG873
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 718976-LEE-19+
Ultra Librarian 3D Model Ultra Librarian LEE-19+ CAD Model

Description

The Mini-Circuits 718976-LEE-19+ is an RF amplifier.

  • Frequency Range: 0Hz to 8GHz
  • Gain: 9dB
  • Noise Figure: 6.5dB
  • Supply Voltage: 3.2V to 4V
  • Current Consumption: 40mA
  • P1dB: 12.6dBm
  • Package: 4-SMD, No Lead
  • Packaging: Tape and Reel
  • Package Quantity: 1,000 pcs
  • Category: RF and Wireless - RF Amplifiers

You May Also Be Interested in

NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2802 $52.4832
38+ $2.6915 $102.2770
58+ $2.6074 $151.2292
80+ $2.5233 $201.8640
103+ $2.4391 $251.2273
138+ $2.1868 $301.7784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,953 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess