EN
  • EN
  • DE

KSZ8001LTR

Part No KSZ8001LTR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ETHERNET 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol MII, RMII, SMII
Duplex Full
Supply Voltage - Operating 1.8V, 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 037974-KSZ8001LTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8001LTR CAD Model

Description

Microchip Technology's KSZ8001LTR - Single-Port Ethernet PHY Transceiver

The KSZ8001LTR, from the renowned Microchip Technology, is a highly integrated Ethernet transceiver that offers robust performance for networked communication. This device is a single-port Physical Layer Transceiver that complies with the IEEE 802.3u standard, making it suitable for 10Base-T and 100Base-TX applications. It is designed to handle the physical coding and decoding, collision detection, and control data framing for fast Ethernet connectivity.

This Ethernet PHY transceiver operates over a single supply voltage, ranging from 2.5V to 3.3V, making it an energy-efficient solution for modern networked devices. The KSZ8001LTR features a reduced power mode, which further conserves energy when the network activity is low, thus making it an ideal choice for power-sensitive applications.

With an integrated voltage regulator, the KSZ8001LTR simplifies the design process by eliminating the need for multiple power supplies, thus reducing the overall system cost and complexity. Its MII (Media Independent Interface) provides a versatile and standardized method to connect to different MAC (Media Access Control) layers, ensuring compatibility with a wide range of network processors and controllers.

The device offers robust performance with its built-in wave-shaping filter and adaptive equalizer, ensuring signal integrity over extended cable lengths. The KSZ8001LTR's LinkMD® TDR-based cable diagnostics allow for easy identification and resolution of common network cabling issues, which is invaluable for maintaining network reliability and reducing downtime.

Furthermore, the KSZ8001LTR supports Auto-Negotiation, thereby facilitating automatic selection of the highest network speed and duplex mode, without requiring manual configuration. This feature ensures optimal network performance and compatibility across different devices and network architectures.

Designed in a compact 32-pin QFN package, the KSZ8001LTR is ideal for space-constrained applications. It is targeted towards a wide array of applications, including set-top boxes, gaming consoles, industrial automation, printers, and smart home devices. With its advanced features and Microchip's commitment to quality, the KSZ8001LTR is a reliable choice for developers looking to integrate Ethernet connectivity into their designs.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3701 $50.2206
15+ $6.8678 $103.0170
23+ $6.6532 $153.0236
32+ $6.4385 $206.0320
41+ $6.2239 $255.1799
54+ $5.5801 $301.3254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess