EN
  • EN
  • DE

BGU7041,115

Part No BGU7041,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP LNA SET-TOP BOXES 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Frequency 40MHz to 1GHz
P1dB 12dBm
Gain 10dB
Noise Figure 3.8dB
RF Type General Purpose
Supply Voltage - Operating 3.1 V to 3.5 V
Operating Supply Current 38mA
Test Frequency 40MHz to 1GHz
Case / Package 6-TSSOP
Win Source Part Number 1023340-BGU7041,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGU7041,115 CAD Model

Description

The BGU7041,115 is a high-performance, Silicon Germanium Carbon (SiGe:C) Low Noise Amplifier (LNA) designed and manufactured by NXP Semiconductors. This advanced LNA is tailored for the demanding requirements of wireless communication systems, offering an exceptional combination of low noise figure and high linearity performance.

Key Features

  • Frequency Range: The BGU7041,115 operates over a broad frequency range, making it ideal for a variety of applications, including but not limited to GPS, GLONASS, and Galileo satellite navigation systems.
  • Low Noise Figure: With a remarkably low noise figure, this LNA ensures excellent sensitivity, which is critical for receiving weak signals in congested RF environments.
  • High Linearity: The device provides high linearity, which is essential for maintaining signal fidelity and reducing distortion in complex multi-signal environments.
  • Supply Voltage: The LNA operates on a low supply voltage, offering power-efficient performance that is suitable for battery-powered devices.
  • Package: Encapsulated in a small 6-pin package, the BGU7041,115 is designed for space-constrained applications.

Applications

The BGU7041,115 is versatile and can be used in various RF front-end applications. Its primary use is in the satellite navigation systems where high sensitivity and low power consumption are critical. Additionally, it is suitable for wireless communication systems where signal integrity is paramount.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The BGU7041,115 is built to meet the high standards set by the industry, ensuring long-term performance and stability in the field.

Conclusion

With its excellent low noise figure, high linearity, and low power consumption, the BGU7041,115 from NXP is an ideal choice for designers looking to improve the performance of their wireless communication systems. Its compact form factor and robust design make it a versatile component for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
NXP / Nexperia
BGU8823
Need more? Email Us
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2994 $58.3830
475+ $0.2457 $116.7075
730+ $0.2381 $173.8130
1,005+ $0.2303 $231.4515
1,300+ $0.2227 $289.5100
1,740+ $0.1996 $347.3040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess