Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 8GHz
P1dB 12dBm
Gain 8.2dB
Noise Figure 5.5dB
RF Type Cellular, CATV, DBS, PCS, WLAN
Voltage - Supply 3.2V ~ 3.6V
Current - Supply 40mA
Test Frequency 100MHz ~ 4GHz
Mounting Type Surface Mount
Package / Case 4-SMD, Flat Leads
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 123578-ERA-1+
Ultra Librarian 3D Model Ultra Librarian ERA-1+ CAD Model

Description

Description

The ERA-1+ is a high-performance, broadband monolithic microwave integrated circuit (MMIC) amplifier. Featuring low noise and high efficiency, it is ideal for a wide range of RF and microwave applications. Manufactured using state-of-the-art GaAs pHEMT technology, this device ensures reliability and optimal performance across its operating frequencies.

Applications

  • Wireless Communications
  • Radar and Satellite Systems
  • RF Testing and Measurement Equipment
  • Military and Defense Electronics

Features and Benefits

  • Broadband Frequency Range: Extends from DC to multiple GHz, ensuring wide usability.
  • Low Noise Performance: Minimizes interference in sensitive applications.
  • High Gain and Efficiency: Provides robust signal amplification.
  • Compact and Rugged Design: Suitable for harsh environments and limited space applications.

Additional Details

With its compact footprint and versatile use case, the ERA-1+ is a preferred choice for innovative RF designs. Its robust construction supports extended operating life, making it a dependable solution for critical communications.

You May Also Be Interested in

M/A-Com Technology Solutions
AMPLIFIER,GAN,10W,.225-2.6GHZ,2 / RF Amplifier IC General Purpose 225MHz ~ 2.6GHz
Lowest to $245.6147
ECAD model for MAMG-100227-010C0L
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-50GHZ DIE
Lowest to $416.8277
ECAD model for HMC1126
Analog Devices Inc.
IC RF AMP LTE 0HZ-4GHZ 40QFN
Need more? Email Us
ECAD model for HMC743LP6CE
Analog Devices Inc.
IC RF AMP GPS 5GHZ-7GHZ 8MSOP
Lowest to $14.7396
ECAD model for HMC407MS8G
Maxim Integrated
RF Amp Single VGA 2.7GHz 5.25V 36-Pin TQFN EP / IC AMP VARIABLE GAIN 36-TQFN
Lowest to $82.7952
ECAD model for MAX2057ETX+
Analog Devices Inc.
IC RF AMP GPS 21GHZ-32GHZ 24QFN
Lowest to $719.6306
ECAD model for HMC499LC4
M/A-Com Technology Solutions
IC AMP CELL 30MHZ-2.7GHZ 6DFN / RF Amplifier IC Cellular, Radar 30MHz ~ 2.7GHz 6-DFN (6.5x7)
Need more? Email Us
ECAD model for MAPC-A1000
Analog Devices Inc.
IC RF AMP VSAT 12GHZ-16GHZ 16QFN / RF Amplifier IC VSAT 12GHz ~ 16GHz 16-QFN (6x6)
Need more? Email Us
ECAD model for HMC5846LS6TR
Analog Devices Inc.
IC RF AMP WIMAX 0HZ-5GHZ SOT89 / RF Amplifier IC WiMax, WLAN 0Hz ~ 5GHz SOT-89
Need more? Email Us
ECAD model for HMC482ST89TR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0535 $52.6955
31+ $3.3260 $103.1060
47+ $3.2221 $151.4387
65+ $3.1181 $202.6765
83+ $3.0142 $250.1786
112+ $2.7024 $302.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention