EN
  • EN
  • DE

MBR540MFST3G

Part No MBR540MFST3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 5A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 580mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 2mA @ 40V
Mounting SMD (SMT)
Case / Package 5-DFN (5x6) (8-SOFL)
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 1072515-MBR540MFST3G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MBR540MFST3G CAD Model

Description

The MBR540MFST3G is a robust and reliable Schottky barrier rectifier designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is engineered to offer efficient and fast switching with a low forward voltage drop, making it an excellent choice for high-efficiency power management applications.

Key Features

  • High Surge Capacity: The MBR540MFST3G is capable of handling high surge currents, providing excellent robustness against transient conditions.
  • Low Power Loss: With its low forward voltage drop, this Schottky barrier rectifier ensures minimal power loss during operation, enhancing overall system efficiency.
  • High Current Capability: This device is designed to support a high forward continuous current of 5A, suitable for a wide range of power applications.
  • Temperature Performance: It operates effectively over a wide temperature range, maintaining stability and reliability in various environmental conditions.
  • Compact Package: The MBR540MFST3G comes in a surface-mount package, which is ideal for space-constrained applications and allows for easier integration into circuit designs.

Applications

The MBR540MFST3G is versatile and can be used in a multitude of applications, including:

  • Power supply management
  • DC-DC converters
  • Free-wheeling diodes
  • Polarity protection devices
  • Automotive applications
  • High-frequency rectification

Technical Specifications

Parameter Value
Package / Case PowerFLAT™
Mounting Type Surface Mount
Max Repetitive Reverse Voltage (Vrrm) 40V
Average Rectified Current (Io) 5A
Forward Voltage Drop (Vf) Typically 0.55V at 5A
Operating Temperature Range -55°C to +150°C

For those seeking a reliable and efficient Schottky diode, the MBR540MFST3G from ON Semiconductor is a prime choice that combines performance with durability to meet the needs of modern electronic circuits.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess