SN74LV08 Quadruple 2-Input Positive-AND Gates
The SN74LV08 from Texas Instruments is a high-performance, quadruple 2-input positive-AND gate integrated circuit. This device is designed to operate from a voltage range of 2V to 5.5V, making it suitable for use in a wide array of logic systems and ensuring compatibility with both TTL and CMOS technologies. The SN74LV08 is part of the 7400 series logic family and is particularly noted for its low-voltage operation and low-power consumption.
Each of the four independent gates in the SN74LV08 is designed to perform the logical AND function. The inputs are capable of accepting voltages up to 5.5V, regardless of the operating voltage, providing interface flexibility with higher voltage systems. The device features a high drive strength that can source and sink currents, making it an excellent choice for driving heavier loads in your digital applications.
With its advanced silicon-gate CMOS technology, the SN74LV08 provides a robust and reliable performance. It also boasts a significant reduction in power consumption compared to typical bipolar logic gates, due to its low power consumption at rest and in operation, which is especially beneficial for battery-powered devices.
The SN74LV08 is available in several package types, including SOIC, TSSOP, and VSSOP, providing flexibility for various space constraints and assembly processes. It is also characterized for operation from -40°C to 125°C, ensuring functionality across a broad range of temperature conditions, making it suitable for industrial, automotive, and consumer electronics applications.
Key features of the SN74LV08 include:
- Wide operating voltage range: 2V to 5.5V
- Support for high-drive outputs (-32mA IOH, 32mA IOL)
- Low input current: 1 µA max
- Low power consumption: ICC = 20 µA max
- Direct LSTTL input logic compatibility, VIL = 0.8V max, VIH = 2V min
- CMOS input compatibility, Il ≤ 1 µA at VOL, VOH
Whether you're designing microprocessor or microcontroller systems, or you need a reliable logic gate solution for your circuit, the SN74LV08 from Texas Instruments is a versatile and dependable choice that delivers consistent performance and high functionality.