Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 10MHz ~ 5GHz
P1dB 20.1dBm
Gain 14.2dB
Noise Figure 4.5dB
RF Type CATV, DBS, LTE, MMDS, Wireless LAN
Voltage - Supply 4.8V ~ 5.2V
Current - Supply 92mA
Test Frequency 50MHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 718442-GVA-60+
Ultra Librarian 3D Model Ultra Librarian GVA-60+ CAD Model

Description

The Mini-Circuits 718442-GVA-60+ is an RF amplifier designed for various applications including CATV, DBS, LTE, MMDS, and Wireless LAN.

  • Frequency Range: 10MHz to 5GHz
  • Gain: 14.2dB
  • Noise Figure: 4.5dB
  • Supply Voltage: 4.8V to 5.2V
  • Current Consumption: 92mA
  • P1dB: 20.1dBm
  • Mounting: Surface Mountable
  • Package: TO-243AA
  • Packaging: Tape and Reel
  • Standard Package Quantity: 1,000 pcs
  • Category: RF and Wireless - RF Amplifiers
  • Status: Active

You May Also Be Interested in

MACOM Technology Solutions
MMIC, GAN HEMT, G28V5, 8W, 500MH
Need more? Email Us
ECAD model for CMPA0560008S
MACOM Technology Solutions
IC AMP 1.805-2.2GHZ HB1DSO14-1
Need more? Email Us
ECAD model for PTMC210204MD-V1-R5
MACOM Technology Solutions
AMPLIFIER, 10W 2.3-2.7GHZ, GAN,
Need more? Email Us
ECAD model for MAGB-102327-010BTP
MACOM Technology Solutions
IC RF AMP RADAR 9GHZ-10GHZ 40QFN
Need more? Email Us
ECAD model for CMPA901A020S
MACOM Technology Solutions
POWER AMPLIFIER,10W,20-2500MHZ,5
Lowest to $102.7279
ECAD model for NPA1007
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
ECAD model for A75-3
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
ECAD model for MAAP-011358-DIE
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
ECAD model for GTRB246608FC-V1-R2
MACOM Technology Solutions
IC RF AMP GPS 80MHZ-3.2GHZ SMD
Need more? Email Us
ECAD model for SMA43

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8069 $50.5242
44+ $2.3031 $101.3364
68+ $2.2311 $151.7148
93+ $2.1591 $200.7963
120+ $2.0872 $250.4640
161+ $1.8713 $301.2793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 545 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention