EN
  • EN
  • DE

MIC2777N-29BM5

Part No MIC2777N-29BM5
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Microchip Technology
Win Source Part Number 319876-MIC2777N-29BM5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2777N-29BM5 CAD Model

Description

Microchip Technology's MIC2777N-29BM5 Supervisory Circuit

The MIC2777N-29BM5 from Microchip Technology is a highly reliable, precision integrated supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It provides a significant layer of protection by ensuring that the system voltage remains within acceptable boundaries. The device is particularly well-suited for battery-powered electronics where maintaining the correct operation voltage is critical for both performance and battery life.

With its compact SOT-23-5 package, the MIC2777N-29BM5 is an excellent choice for space-constrained applications. It boasts a fixed threshold voltage of 2.93V, which is ideal for monitoring 3.3V power supplies. When the monitored voltage falls below this threshold, the MIC2777N-29BM5 asserts a reset signal, which remains active until the voltage recovers to an acceptable level, ensuring the system has a stable power supply before resuming operation.

The device features two key components: a voltage monitor and a manual reset input. The voltage monitor keeps a constant check on the supply voltage, while the manual reset input allows for an external trigger to initiate a system reset. This dual functionality enhances system reliability by providing both automatic and manual control over the reset process.

Another noteworthy feature of the MIC2777N-29BM5 is its low power consumption. This makes it an energy-efficient choice, helping to extend the battery life of portable devices. Additionally, the supervisory circuit has a fast turn-on time and a precise threshold accuracy of ±2.5%, which contributes to the overall stability and reliability of the system it's monitoring.

In summary, the MIC2777N-29BM5 supervisory circuit from Microchip Technology is a robust solution for system monitoring and protection. Its precision, low power consumption, and compact form factor make it an ideal choice for a wide range of applications, from portable devices to complex digital systems requiring consistent monitoring to avoid unexpected failures due to power supply issues.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess