Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Function Telecom Circuit
Supply Voltage (V) 3V ~ 3.6V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number ZL38010
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1282927-ZL38010DCF1
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL38010DCF1 CAD Model

Description

The ZL38010DCF1 is a high-performance, low-power audio processor from the renowned semiconductor manufacturer, Microchip Technology. This advanced audio processing solution is designed to deliver exceptional sound quality and audio processing capabilities for a wide range of applications. The ZL38010DCF1 is part of Microchip's ZL380 series, which is known for its robust features and versatile performance.

Key Features

  • High-Quality Audio Processing: The ZL38010DCF1 is equipped with state-of-the-art audio algorithms that ensure crystal-clear sound reproduction and efficient noise reduction, making it ideal for applications where audio quality is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, the ZL38010DCF1 is suitable for battery-powered devices, as it helps to extend battery life without compromising on performance.
  • Customizable Audio Solutions: The device offers programmability and flexibility, allowing designers to tailor audio processing to specific needs, which is particularly useful for differentiated product offerings.
  • Advanced Connectivity: With various interfacing options, the ZL38010DCF1 ensures seamless integration into existing systems, providing a smooth and reliable audio experience.

Applications

The versatility of the ZL38010DCF1 makes it an excellent choice for a multitude of audio applications. These include but are not limited to:

  • Wireless Headsets and Earpieces
  • Hands-Free Car Kits
  • Voice-Controlled Devices
  • Home Automation Systems
  • Intercom Systems

Technical Specifications

The ZL38010DCF1 boasts an array of impressive technical specifications that cater to the demanding requirements of modern audio systems. With its robust processing power and efficient operation, it is engineered to provide a reliable and high-quality audio experience.

Conclusion

In conclusion, the ZL38010DCF1 from Microchip Technology is a top-tier audio processor that combines superior audio processing with low power consumption. Its adaptability and high-performance capabilities make it a go-to choice for developers and manufacturers looking to enhance their audio product offerings.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE SGL CHAN / Telecom IC
Lowest to $56.4747
ECAD model for XRT8220IWTR-F
Microchip Technology
IC TELECOM INTERFACE 44MQFP
Need more? Email Us
ECAD model for MT8985AL
Microchip Technology
IC TELECOM INTERFACE HI CAPACITY / Telecom IC
Need more? Email Us
ECAD model for PM5336B-FGI
IXYS
Need more? Email Us
ECAD model for TS190PLE
Microchip Technology
IC TELECOM INTERFACE 33 LINK / Telecom IC
Lowest to $93.6120
ECAD model for PM7381-PI
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS118
Texas Instruments
IC TXRX INTERFACE DEVICE 20-PLCC
Need more? Email Us
ECAD model for TP3420AV308/NOPB
IXYS
Need more? Email Us
ECAD model for TS190PE
Microchip Technology
IC TELECOM INTERFACE 196BGA
Need more? Email Us
ECAD model for ZL50050GAG2

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7220 $58.6100
12+ $9.6181 $115.4172
19+ $9.3176 $177.0344
25+ $9.0170 $225.4250
33+ $8.7164 $287.6412
43+ $7.8147 $336.0321
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 250 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention