EN
  • EN
  • DE

ZL50050GAG2

Part No ZL50050GAG2
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 196BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Switch
Number of Circuits 1
Voltage - Supply 1.71V ~ 1.89V
Current - Supply 240mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 196-BGA
Supplier Device Package 196-PBGA (15x15)
Base Product Number ZL50050
Standard Package 126 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 845074-ZL50050GAG2
Ultra Librarian 3D Model Ultra Librarian ZL50050GAG2 CAD Model

Description

The ZL50050GAG2 is a high-performance, feature-rich switch matrix designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's comprehensive line of networking solutions, tailored to meet the needs of complex communications systems.

Key Features

  • High-Density Switching: The ZL50050GAG2 offers a large-scale switching capacity, making it ideal for telecommunications infrastructure that requires efficient routing and management of numerous data streams.
  • Low Power Consumption: Designed with energy efficiency in mind, this device consumes minimal power, which helps reduce the overall operational costs and is beneficial for building eco-friendly systems.
  • Flexible Configuration: The switch matrix is highly configurable, allowing for customization to specific network requirements and ensuring compatibility with a wide range of communication protocols and interfaces.
  • Reliability: Microchip Technology is known for its commitment to quality, and the ZL50050GAG2 is no exception. It is built to deliver consistent performance and maintain high reliability even in demanding applications.

Applications

The ZL50050GAG2 is suitable for a diverse array of applications, including:

  • Telecommunication switching systems
  • Wireless base station controllers
  • Enterprise networking equipment
  • Central office switching

Technical Specifications

As a product designed for high-performance networking, the ZL50050GAG2 boasts technical specifications that enable it to handle complex tasks with ease:

  • Integrated non-blocking switch matrix
  • Scalable channel capacity
  • Advanced signal processing capabilities
  • Support for various data rates and protocols

Product Support and Resources

Microchip Technology provides extensive support and resources for the ZL50050GAG2, ensuring that customers can fully leverage the device's capabilities:

  • Detailed datasheets and technical documentation
  • Application notes and design guides
  • Customer support and community forums
  • Software tools and development kits

With the ZL50050GAG2, Microchip Technology continues to push the boundaries of what's possible in networking technology, providing solutions that are both innovative and practical for today's interconnected world.

You May Also Be Interested in

Others
Lowest to $18.3934
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Intersil
Lowest to $4.8140
ST-Ericsson Inc
Lowest to $42.5952
Infineon Technologies
Lowest to $5.6191
Infineon Technologies
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess