EN
  • EN
  • DE

NUCLEO-L152RE

Part No NUCLEO-L152RE
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description NUCLEO-64 STM32L152RE EVAL BRD  /  STM32L152RE, mbed-Enabled Development Nucleo-64 series ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32L1
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Platform Nucleo-64
Utilized IC / Part STM32L152RE, mbed-Enabled Development
Mounting Type Fixed
Contents Board(s)
Interconnect System Arduino R3 Shield, ST Morpho
Suggested Programming Environment GNU GCC, IAR EW, Keil MDK, Mbed-Enabled
Base Product Number NUCLEO
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Other Names 497-14363
Standard Package 1
Win Source Part Number 1231212-NUCLEO-L152RE
Ultra Librarian 3D Model Ultra Librarian NUCLEO-L152RE CAD Model

Description

STMicroelectronics NUCLEO-L152RE Overview

The NUCLEO-L152RE from STMicroelectronics is a powerful and versatile development board that integrates the STM32L152RE microcontroller, suitable for a wide range of applications. This board is part of the STM32 Nucleo series, which is designed to provide a flexible way for users to try out new ideas and build prototypes with any STM32 microcontroller.

Main Features of the NUCLEO-L152RE

  • STM32 microcontroller in LQFP64 package: The board features an STM32L152RE MCU which operates at a frequency of up to 32 MHz. It is equipped with 512 KB of Flash memory and 80 KB of SRAM, providing ample space for complex applications.
  • Arduino Uno V3 connectivity: Support for Arduino Uno V3 shields expands the functionality of the board, allowing users to utilize a wide range of existing shields for rapid prototyping.
  • ST Morpho extension pin headers: The inclusion of ST Morpho headers opens the door to full access to all STM32 I/Os, making it easy to expand the functionality of the development platform.
  • Integrated ST-LINK/V2-1 debugger/programmer: The onboard ST-LINK/V2-1 simplifies the programming and debugging process, eliminating the need for separate probe tools.
  • Comprehensive free software libraries and examples: The board is supported by a wide range of software, including the STM32Cube MCU Package, as well as various integrated development environments (IDEs) like Keil, IAR, and the ARM® mbed™ online IDE.

Target Applications

The NUCLEO-L152RE is particularly well-suited for applications requiring low power consumption, such as wearable devices, IoT sensor nodes, and energy-efficient smart home controllers. Its rich set of peripherals, including ADCs, DACs, timers, and communication interfaces (SPI, I2C, UART), makes it an ideal choice for a multitude of embedded system applications.

Additional Features

The board includes an LED to provide feedback, a user button, and a reset button to create a user-friendly development environment. It is also equipped with a USB connector for power and PC communication, making it easy to develop and debug code in a convenient manner.

Overall, the NUCLEO-L152RE is a cost-effective and flexible solution for developers looking to explore the features of the STM32L series microcontrollers and create their prototypes with ease.

You May Also Be Interested in

Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6567 $57.3134
5+ $23.5132 $117.5660
7+ $22.7784 $159.4488
10+ $22.0436 $220.4360
12+ $21.3088 $255.7056
16+ $19.1045 $305.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess