EN
  • EN
  • DE

Z0103MN 5AA4

Part No Z0103MN 5AA4
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 600V 8.5A 4-Pin(3+Tab) SOT-223 T/R / TRIAC SENS GATE 600V 1A SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 1A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A, 8.5A
Current - Gate Trigger (Igt) (Max) 3mA
Current - Hold (Ih) (Max) 7mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 036681-Z0103MN 5AA4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name Z0103M
Introduction Date May 29, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian Z0103MN 5AA4 CAD Model

Description

STMicroelectronics Product Z0103MN 5AA4 Overview

The Product Z0103MN 5AA4 is a cutting-edge component designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of the company's extensive triac portfolio, which is known for its high-quality standards and reliability in various electronic applications.

Key Features

  • Voltage Capability: The Z0103MN 5AA4 is capable of handling voltages up to 600V, making it suitable for mains voltage applications and ensuring robust performance in a wide range of electrical environments.
  • Current Rating: With an on-state RMS current of 1A, this triac is designed to control moderate power levels, ideal for small motor controls, lighting circuits, and general-purpose AC switching.
  • Sensitive Gate: The device features a highly sensitive gate that allows for direct interfacing with microcontrollers and other logic-level devices, providing greater flexibility in control applications.
  • Surface-Mount Package: The Z0103MN 5AA4 comes in a SOT-223 package, which is optimized for surface-mount technology (SMT), allowing for efficient assembly and space-saving PCB design.
  • Snubberless™ Technology: STMicroelectronics' proprietary Snubberless™ technology is integrated into this triac, reducing the need for additional snubber circuit components and simplifying design while enhancing energy efficiency.

Applications

The versatility of the Z0103MN 5AA4 makes it an excellent choice for a wide array of applications. It is commonly used in:

  • Home appliances (such as blenders, mixers, and coffee machines)
  • Lighting control systems (including dimmers and switches)
  • Small electric motors (for fans, power tools, etc.)
  • Thermostats and heating controls

Quality and Support

STMicroelectronics is committed to delivering high-quality products that meet stringent industry standards. The Z0103MN 5AA4 is no exception, backed by comprehensive technical support and documentation to assist developers in integrating this triac into their designs seamlessly.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0944 $50.0320
1,135+ $0.0884 $100.3340
1,760+ $0.0854 $150.3040
2,520+ $0.0795 $200.3400
3,270+ $0.0765 $250.1550
4,085+ $0.0735 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125,655 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess