EN
  • EN
  • DE

TS3V3704IDT

Part No TS3V3704IDT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description Comparator, 4 Func, 6500uV Offset-Max, 1200ns Response Time, CMOS, PDSO14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Input Bias Current 600 pA
Maximum Operating Temperature 125 °C
Max Power Dissipation 830 mW
Max Supply Current 25 µA
Max Supply Voltage 16 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 20 mA
Number of Channels 4
Output Current 4 mA
Response Time 2 µs
RoHS Non-Compliant
Win Source Part Number 961311-TS3V3704IDT
Categories Linear - Comparators
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS3V3704IDT CAD Model

Description

Introducing the TS3V3704IDT from STMicroelectronics

The TS3V3704IDT is a state-of-the-art, low-voltage, quad single-pole double-throw (SPDT) analog switch, which is part of the robust product portfolio from STMicroelectronics. This high-performance component is designed to deliver exceptional signal integrity and switching precision for a variety of applications, ranging from consumer electronics to industrial automation systems.

Constructed with silicon gate CMOS technology, the TS3V3704IDT offers a perfect balance between low power consumption and high-speed operation. Its low power dissipation, coupled with a wide single supply voltage range from 2.7V to 12V, makes it a versatile choice for battery-operated devices as well as for higher voltage applications. The device also supports a dual supply voltage operation ranging from ±2.7V to ±6V, providing additional flexibility in system design.

The TS3V3704IDT features four independently selectable SPDT switches, which are ideal for multiplexing and demultiplexing analog signals. This functionality is essential for applications that require efficient routing of audio, video, or other analog signals. The high switching speed ensures minimal signal distortion, while the low charge injection reduces interference, preserving the integrity of the signal path.

With an extended industrial temperature range from -40°C to +85°C, the TS3V3704IDT is built to perform reliably in harsh environments. Its robust design is complemented by ESD protection, safeguarding the device from electrostatic discharge events and enhancing its durability.

The TS3V3704IDT is available in a compact SO-14 package, making it suitable for space-constrained applications. Its pin configuration is optimized for simplified PCB layout, which aids in reducing design complexity and accelerating the product development cycle.

In summary, the TS3V3704IDT from STMicroelectronics is an excellent choice for designers seeking a reliable and high-performance analog switch. Its low power consumption, wide voltage range, high-speed operation, and robustness make it an indispensable component for a myriad of electronic systems.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess