EN
  • EN
  • DE

STM32F411E-DISCO

Part No STM32F411E-DISCO
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description STM32F411VE EVAL BRD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197342-STM32F411E-DISCO
Manufacturer STMicroelectronics
Category Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP
Series STM32F4
Package Box
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Utilized IC / Part STM32F411VE
Mounting Type Fixed
Contents Board(s)
Ultra Librarian 3D Model Ultra Librarian STM32F411E-DISCO CAD Model

Description

STM32F411E-DISCO - STMicroelectronics Discovery Kit

The STM32F411E-DISCO Discovery Kit from STMicroelectronics is a feature-packed development tool that facilitates easy application development and rapid prototyping with the STM32F411 microcontroller. This microcontroller is part of the STM32F4 series, which are high-performance ARM Cortex-M4 based processors, well-suited for a wide range of applications including motor drives, medical equipment, industrial applications, and consumer electronics.

Key Features

  • STM32F411VET6 microcontroller: Boasting a 100 MHz ARM Cortex-M4 core with a floating-point unit, this MCU offers a perfect balance between performance and power consumption.
  • On-board ST-LINK/V2: This embedded in-circuit debugger and programmer for the STM32 MCU family includes a virtual COM port interface, which simplifies program development and debugging.
  • Comprehensive free software libraries and examples: Available through the STM32Cube MCU Package or ST's HAL (Hardware Abstraction Layer), these resources support quick development and include firmware functions.
  • 6-axis MEMS accelerometer and gyroscope: The on-board LSM6DS0TR sensor allows for the implementation and testing of motion-sensing applications.
  • Audio DAC with integrated class D speaker driver: The integrated CS43L22 provides high-quality audio output, enhancing applications requiring sound.
  • User-friendly interfaces: Includes an array of LEDs, a two-button user interface, and extension headers for full access to all STM32 I/Os for easy connection to peripheral hardware.
  • USB OTG: The microUSB connector allows the board to act as a host or a device, broadening the range of potential applications.

Development Support

The STM32F411E-DISCO Discovery Kit is supported by a range of development environments including IAR, Keil, and GCC-based IDEs. STMicroelectronics provides extensive support through their software HAL library, as well as direct support from their community and forums. With this Discovery Kit, developers can quickly bring their ideas to life and easily migrate from prototype to production.

Whether you're a seasoned developer or just starting out, the STM32F411E-DISCO Discovery Kit is a versatile and cost-effective solution for exploring the capabilities of the STM32F411 MCU and developing a wide array of applications.

You May Also Be Interested in

Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.4829 $72.9658
4+ $29.9347 $119.7388
6+ $28.9993 $173.9958
8+ $28.0638 $224.5104
10+ $27.1284 $271.2840
13+ $24.3220 $316.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess