Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 64Kb (8K x 8)
Access Time 100ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-CDIP Frit Seal with Window
Win Source Part Number 134388-M27C64A-10F1
Ultra Librarian 3D Model Ultra Librarian M27C64A-10F1 CAD Model

Description

The M27C64A-10F1 is a high-speed 64 Kbit EPROM (Erasable Programmable Read-Only Memory) manufactured by the renowned semiconductor company, STMicroelectronics. This device is an integral component for a wide range of applications that require reliable, non-volatile memory storage that can be electrically erased and reprogrammed.

Key Features

  • Memory Size: 64 Kbit (8K x 8)
  • Access Time: 100 ns
  • Single 5V Supply: Designed for a 5V power supply, this EPROM simplifies power management in a circuit.
  • Extended Temperature Range: Operates within a temperature range of -40°C to +125°C, making it suitable for industrial applications.
  • Programming Voltage: 12.5V ± 0.25V

Package and Programming

The M27C64A-10F1 comes in a 28-pin Ceramic DIP (Dual In-line Package), providing robust physical protection and reliable connectivity to the rest of the system. It is designed for programming in standard EPROM programmers, ensuring ease of use for developers and engineers.

Applications

Thanks to its versatility and durability, the M27C64A-10F1 is ideal for use in a variety of applications, including:

  • Embedded systems
  • Microcontroller units
  • Industrial control systems
  • Automotive electronics
  • Telecommunication devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the M27C64A-10F1 is no exception. It undergoes rigorous testing to ensure it meets the stringent standards for performance and reliability that customers expect from STMicroelectronics products.

Environmental Compliance

As with all STMicroelectronics components, the M27C64A-10F1 is designed with an eye towards environmental sustainability. It complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances and safe for use in electronic equipment.

You May Also Be Interested in

Amd
EPROM UV 1M-bit 128K x 8 150ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C010-150DC
Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM UV 256K-bit 32K x 8 200ns 28-Pin CDIP
Lowest to $3.5768
ECAD model for AM27C256-200DI
Amd
4 Megabit (512 K x 8-Bit) CMOS EPROM / EPROM UV 4M-bit 512K x 8 90ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C040-90DI
Atmel
2-Megabit 256K x 8 OTP EPROM / EPROM OTP 2M-bit 256K x 8 55ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27C020-55JI
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Lowest to $3.7657
ECAD model for NMC27C64QE150
Microchip Technology
IC OTP 4MBIT 55NS 40DIP / EPROM OTP 4M-bit 256K x 16 55ns 40-Pin PDIP W
Need more? Email Us
ECAD model for AT27C4096-55PI
Amd
64 Kilobit (8 K x 8-Bit) CMOS EPROM / EPROM UV 64K-bit 8K x 8 90ns 28-Pin CDIP
Lowest to $32.5120
ECAD model for AM27C64-90DI
STMicroelectronics
4 Mbit (512Kb x 8) UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C4001-10F6
Amd
EPROM OTP 2M-bit 256K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C020-150JC

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5174 $70.0696
10+ $14.3734 $143.7340
14+ $13.9242 $194.9388
20+ $13.4751 $269.5020
25+ $13.0258 $325.6450
34+ $11.6784 $397.0656
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 437 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention