EN
  • EN
  • DE

VSC8514XMK-03

Part No VSC8514XMK-03
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 138QFN / Telecom IC Signal Conditioner 138-QFN (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tray
Function Signal Conditioner
Number of Circuits 2
Voltage - Supply 2.5V
Temperature Range - Operating -40°C ~ 110°C
Mounting SMD (SMT)
Supplier Device Package 138-QFN (12x12)
Base Product Number VSC8514
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 152
Win Source Part Number 1026760-VSC8514XMK-03
Ultra Librarian 3D Model Ultra Librarian VSC8514XMK-03 CAD Model

Description

Product Overview: VSC8514XMK-03 from Microchip Technology

The VSC8514XMK-03 is a cutting-edge Ethernet PHY transceiver product developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to deliver high-performance, low-power operation for a variety of network applications, making it an ideal choice for enterprise, industrial, and carrier ethernet networks.

Key Features

  • Quad-Port Integration: The VSC8514XMK-03 integrates four independent Gigabit Ethernet transceiver ports into a single package, providing a compact and efficient solution for increasing port density in networking equipment.
  • Energy-Efficient Ethernet: With support for IEEE 802.3az Energy-Efficient Ethernet (EEE), this device can significantly reduce power consumption during periods of low data activity, making it an environmentally friendly choice for modern networking gear.
  • Advanced Signal Processing: The transceiver features Microchip's advanced signal processing technology, which ensures robust performance even in challenging cabling environments. This includes support for features like cross-talk cancellation and echo cancellation.
  • Versatile Connectivity: The VSC8514XMK-03 supports a variety of media types, including copper cabling and fiber optics, offering flexibility in connection types for different deployment scenarios.
  • Robust Security: Security is a critical concern in network infrastructure, and this product offers features such as MACsec (IEEE 802.1AE) for secure data transmission and encryption across the network.

Applications

The VSC8514XMK-03 is suitable for a wide range of applications, including:

  • Enterprise networking equipment such as switches and routers
  • Industrial automation and control systems requiring network connectivity
  • Carrier Ethernet devices for telecommunications infrastructure
  • Networked security systems and cameras
  • Any application requiring high-speed, reliable Ethernet connectivity

Technical Specifications

The VSC8514XMK-03 boasts an impressive set of technical specifications designed to meet the demands of modern network environments:

  • Data Rate: 10/100/1000 Mbps per port
  • Package: 128-pin QFN
  • Temperature Range: Industrial grade
  • Standards Compliance: IEEE 802.3 compliant

With its combination of performance, power efficiency, and security, the VSC8514XMK-03 from Microchip Technology represents a state-of-the-art solution for network interface design and is a testament to Microchip's commitment to innovation in the field of networking technology.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.7283 $51.4566
5+ $21.1104 $105.5520
8+ $20.4507 $163.6056
11+ $19.7910 $217.7010
14+ $19.1313 $267.8382
18+ $17.1522 $308.7396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,358 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess