EN
  • EN
  • DE

EV-VNH5180A

Part No EV-VNH5180A
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD VNH5180A-E / VNH5180A Motion Motor Control Evaluation Board Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series VIPower
Main Purpose Power Management, Motor Control
Utilized IC / Part VNH5180A
Primary Attributes Single-H-Bridge Driver
Supplied Contents Board(s)
Win Source Part Number 799149-EV-VNH5180A
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name EV-VNH5180A
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian EV-VNH5180A CAD Model

Description

Product Overview: EV-VNH5180A from STMicroelectronics

The EV-VNH5180A from STMicroelectronics is a robust, high-performance automotive-grade integrated circuit designed for advanced automotive applications. It is part of the VIPower M0-7 family, which is well-known for its reliability and efficiency in driving high-power loads with minimal power dissipation.

Key Features

  • High Power Handling: The device is capable of handling high power loads, making it suitable for a wide range of automotive applications, including driving lamps, fans, and other resistive or inductive loads.
  • Integrated Diagnostics: Equipped with smart diagnostic features, the EV-VNH5180A provides real-time feedback on the status of the load, including open-load detection, overtemperature shut down, and short-circuit to VCC.
  • Protection Mechanisms: The device incorporates several protection features such as undervoltage shutdown, overvoltage clamp, and loss of ground and supply protections, ensuring the safety and longevity of the application.
  • Current Limitation: It offers an adjustable current limitation to protect against overcurrent conditions, which can be crucial in preventing damage to the system.
  • Low Standby Current: With a focus on power efficiency, the EV-VNH5180A ensures low standby current, reducing the overall power consumption when the device is not actively driving a load.

Applications

Thanks to its robustness and versatility, the EV-VNH5180A is suitable for various high-power automotive applications, including:

  • Headlight and auxiliary lamp control
  • DC motor control for HVAC systems
  • Automatic window lifters
  • Wiper blade motors
  • Other resistive, inductive, or capacitive loads within the vehicle

Design Support

STMicroelectronics provides comprehensive design support for the EV-VNH5180A, including application notes, evaluation boards, and simulation tools to help designers integrate this component into their automotive solutions seamlessly. With its advanced features and support, the EV-VNH5180A is an excellent choice for engineers looking to develop reliable and efficient automotive systems.

You May Also Be Interested in

Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8648 $59.5944
8+ $16.2994 $130.3952
11+ $15.7900 $173.6900
16+ $15.2807 $244.4912
20+ $14.7713 $295.4260
27+ $13.2432 $357.5664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess