EN
  • EN
  • DE

SY88923AVKCTR

Part No SY88923AVKCTR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP POST 5V/3.3V 10-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 047451-SY88923AVKCTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88923AVKCTR CAD Model

Description

Microchip Technology SY88923AVKCTR Overview

The SY88923AVKCTR from Microchip Technology is a high-performance, low-power consumption optical fiber receiver that is designed to provide robust solutions for high-speed communication networks. This advanced product is a critical component in the field of telecommunications and data communications, where it is used to convert optical signals into electrical signals with high precision and speed.

Key Features

  • High Data Rates: The SY88923AVKCTR is capable of supporting data rates up to several gigabits per second, making it suitable for various applications, including Gigabit Ethernet, Fibre Channel, and SONET/SDH systems.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power, reducing the overall energy requirements of the system it is integrated into.
  • Enhanced Signal Integrity: The receiver is engineered to maintain signal integrity, even in challenging conditions, ensuring reliable data transmission over long distances.
  • Automatic Reset Function: It features an automatic reset function that helps in maintaining the stability of the system by resetting the output under loss-of-signal conditions.
  • Single 3.3V Power Supply: The device operates on a single 3.3V power supply, simplifying the power design of the system.
  • Industrial Temperature Range: The SY88923AVKCTR is designed to operate over an industrial temperature range, making it suitable for deployment in a wide variety of environmental conditions.

Applications

The versatility of the SY88923AVKCTR allows it to be used in a multitude of applications, including but not limited to:

  • Telecommunication systems
  • Data communication networks
  • High-speed computer links
  • Switch-to-switch interfaces
  • Router/server interfaces

In summary, the SY88923AVKCTR from Microchip Technology is an essential component for anyone looking to build or maintain a high-speed communication system. Its combination of speed, efficiency, and reliability makes it a valuable asset in today's fast-paced digital world.

You May Also Be Interested in

Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess