EN
  • EN
  • DE

LT6109AHMS-1#PBF

Part No LT6109AHMS-1#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Analog Devices Inc.
Package Tube
Type Amplifier
Applications Current Sensing, Power Management
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LT6109
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LT6109AHMS1PBF
Standard Package 50
Win Source Part Number 1130107-LT6109AHMS-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT6109AHMS-1#PBF CAD Model

Description

Product Overview: LT6109AHMS-1#PBF

The LT6109AHMS-1#PBF is a high-performance, precision amplifier and comparator product from Analog Devices Inc., designed to cater to a wide array of applications, including industrial, automotive, and communication systems. This versatile component is engineered to provide reliable and accurate current sensing solutions.

Key Features

  • Precision Amplifier: The LT6109AHMS-1#PBF features a high-precision amplifier with a maximum input offset voltage of 250 µV, ensuring accurate signal amplification for critical applications.
  • Integrated Comparator: Alongside the amplifier, it includes an on-chip comparator with a separate output, allowing for threshold-based actions or alarms when monitoring current levels.
  • Wide Input Common-Mode Range: It operates over a wide input common-mode range that spans from -0.3V to 44V, accommodating a broad spectrum of signal levels.
  • Adjustable Gain: Users can set the gain of the amplifier with external resistors, providing flexibility and customization for different system requirements.
  • Quiescent Current: The device boasts a low quiescent current, making it suitable for power-sensitive applications.

Applications

The LT6109AHMS-1#PBF is ideal for use in various applications including:

  • Automotive Battery Monitoring
  • Overcurrent Protection
  • Power Management Systems
  • Precision Current Sensing
  • Motor Control

Package and Reliability

Encased in a compact, 10-lead MSOP package, the LT6109AHMS-1#PBF is designed to meet the stringent requirements of space-constrained environments. The product is also characterized by its robustness and reliability, with an operating temperature range of -40°C to 125°C, making it suitable for harsh conditions.

Manufacturer Quality

Analog Devices Inc. is renowned for its commitment to high-quality and reliability, ensuring that the LT6109AHMS-1#PBF meets the industry's rigorous standards. With its combination of precision, versatility, and durability, this product stands as an excellent choice for designers looking to enhance the performance and integrity of their current sensing and monitoring systems.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess