EN
  • EN
  • DE

TDA7412 LF

Part No TDA7412 LF
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 215994-TDA7412 LF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TDA7412 LF CAD Model

Description

The TDA7412 LF is a high-quality audio signal processor designed by STMicroelectronics, specifically engineered for advanced car audio applications. This sophisticated integrated circuit is built to enhance in-car audio experiences, offering a range of features that provide manufacturers and end-users with flexibility, performance, and ease of use.

Key Features

  • Advanced Signal Processing: The TDA7412 LF is equipped with a variety of signal processing capabilities, including a 3-band equalizer with adjustable gain, a multipath noise reduction system, and a loudness function. These features allow for precise audio customization and improvement in sound quality.
  • Flexible Input Stage: The device supports various input types, with three stereo inputs and one mono input, catering to different audio sources. This flexibility ensures compatibility with a diverse range of audio setups within vehicles.
  • Speaker Control: With four independent speaker outputs, the TDA7412 LF can manage a full car audio system, providing consistent and high-quality audio distribution to each corner of the vehicle.
  • Customizable Sound Profiles: Users can tailor sound profiles according to their preferences, thanks to the on-board programmable features. These adjustments can be made through an I²C bus interface, facilitating easy integration with other in-car systems.

Technical Specifications

  • Supply voltage range: 6V to 10.5V
  • Low external component count
  • Adjustable gain for all inputs
  • Soft mute and standby functions
  • I²C bus control interface

STMicroelectronics' TDA7412 LF is a testament to their commitment to innovation in the field of automotive audio. With its robust design, it is capable of withstanding the challenging conditions of the automotive environment while delivering exceptional audio performance. Whether for a basic car stereo or a high-end surround sound system, the TDA7412 LF offers a versatile and reliable solution for automotive audio signal processing.

You May Also Be Interested in

ON Semiconductor
Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess