EN
  • EN
  • DE

LM2901HYDT

Part No LM2901HYDT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMP QUAD LOW PWR 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Comparator
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM2901
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-11965-2, 497-11965-1, 497-11965-6, -497-11965-6, -497-11965-1, -497-11965-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877263-LM2901HYDT
Ultra Librarian 3D Model Ultra Librarian LM2901HYDT CAD Model

Description

The LM2901HYDT is a versatile quad comparator produced by STMicroelectronics, a leader in the semiconductor industry. This component is designed for applications requiring multiple voltage comparisons and is widely used in consumer electronics, automotive systems, and industrial control circuits. Its robust design and high functionality make it a popular choice for designers and engineers alike.

Key Features

  • Wide Supply Voltage Range: The LM2901HYDT operates from a single power supply over a wide range of voltages, from 2V to 36V, or from dual supplies of ±1V to ±18V, making it highly adaptable to various circuit configurations.
  • Low Supply Current Drain: It is designed for low power consumption, drawing only 0.8 mA, which is independent of the supply voltage. This characteristic is particularly beneficial for battery-powered devices.
  • Input Common-Mode Voltage Range: The input common-mode voltage range includes ground, allowing the user to conveniently monitor voltages close to the ground potential.
  • Differential Input Voltage Range: It can handle differential input voltages of up to 36V, which provides flexibility in detecting voltage differences across a wide spectrum.
  • Low Input Bias Current: With an input bias current of 25 nA, the LM2901HYDT ensures minimal impact on the circuits it is monitoring.
  • Low Output Saturation Voltage: The output saturation voltage is typically 1.3V at 4 mA, which allows for clear signal distinction and reliable operation.
  • Output Compatible With TTL, MOS, and CMOS: The output can directly interface with a variety of logic systems, ensuring easy integration into digital circuits.

Applications

The LM2901HYDT is suitable for a wide array of applications including:

  • Limit comparators
  • Simple analog to digital converters
  • DC motor controllers
  • Power supply voltage monitors
  • Window comparators
  • Multiple voltage level detectors

With its quad comparator design, the LM2901HYDT offers a compact and efficient solution for systems requiring multiple comparisons. Its reliability and versatility make it an essential component for any electronics project or commercial product where precise voltage comparison is needed.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4713 $51.8430
260+ $0.3867 $100.5420
405+ $0.3746 $151.7130
555+ $0.3626 $201.2430
715+ $0.3505 $250.6075
955+ $0.3142 $300.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142,500 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess