EN
  • EN
  • DE
  • IT

SY88933ALEYTR

Part No SY88933ALEYTR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Special Purpose
Win Source Part Number 195176-SY88933ALEYTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88933ALEYTR CAD Model

Description

The SY88933ALEYTR from Microchip Technology is a state-of-the-art, high-speed, low-power transimpedance amplifier (TIA) designed for use in fiber optic receivers. This advanced amplifier is part of Microchip's commitment to providing cutting-edge solutions for data communication and telecommunication applications.

Key Features

  • High Performance: The SY88933ALEYTR is optimized for exceptional signal integrity, ensuring clear and accurate data transmission even at high speeds.
  • Low Power Consumption: This TIA is engineered for energy efficiency, which is crucial for reducing operational costs and heat dissipation in system designs.
  • Adjustable Bandwidth: It offers an adjustable bandwidth that allows designers to tune the device for specific application requirements, providing flexibility in various use cases.
  • Signal Detection: The device includes an integrated signal detect feature which provides a TTL logic-level output that indicates the presence of an optical signal.
  • Surface Mount Package: The SY88933ALEYTR comes in a compact, surface-mountable package, making it suitable for densely packed PCBs and space-constrained applications.

Applications

The SY88933ALEYTR is ideal for a variety of applications that require high-speed data transmission, including:

  • 10 Gb/s Ethernet and Fiber Channel systems
  • SONET/SDH systems
  • High-speed data acquisition systems
  • Optical network switching and routing

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The SY88933ALEYTR is built to meet the rigorous standards expected in professional communication environments. Additionally, Microchip provides comprehensive technical support and documentation, ensuring that designers and engineers can successfully integrate this TIA into their projects with confidence.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP SAMPL/HOLD 8CIRC 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $5.2714
Texas Instruments
IC LIMITING AMP 32VQFN / Limiting Amplifier IC Optical Networks 32-VQFN (4x4)
Lowest to $48.0519
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Need more? Email Us
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
NXP / Nexperia
IC POSTAMPLIFIER 20SO / Postamplifier IC Optical Networks 20-SO
Need more? Email Us
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Lowest to $6.0631
Texas Instruments
LOGARITHMIC AMPLIFIER 16-CDIP
Lowest to $54.0147
M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Lowest to $54.8383
Skyworks Solutions Inc.
IC ISOLATION 8DIP GULL WING / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-DIP Gull Wing
Lowest to $8.8350

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.8951 $86.6853
6+ $23.7091 $142.2546
9+ $22.9678 $206.7102
12+ $22.2266 $266.7192
16+ $21.4868 $343.7888
21+ $19.2643 $404.5503
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,830 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess