EN
  • EN
  • DE

E-STV9381

Part No E-STV9381
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer STMicroelectronics
Win Source Part Number 260370-E-STV9381
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E-STV9381 CAD Model

Description

The E-STV9381, manufactured by STMicroelectronics, is a state-of-the-art integrated circuit designed for superior performance in television signal processing. This advanced semiconductor is a key component for modern TV sets, offering unparalleled image quality and a range of features that enhance the viewer's experience.

Key Features

  • High-Quality Image Processing: The E-STV9381 is equipped with advanced algorithms that ensure crisp and clear images, providing an immersive viewing experience.
  • Multi-Standard Support: This chip is capable of decoding a wide range of television standards, making it a versatile choice for global applications.
  • Audio Enhancement: In addition to video, the E-STV9381 also offers superior audio processing capabilities, delivering rich and clear sound to complement the visual experience.
  • Energy Efficiency: Designed with energy conservation in mind, the E-STV9381 consumes minimal power, contributing to the energy efficiency of the television set.
  • Easy Integration: The compact design and flexible interfacing options make it simple for manufacturers to integrate this IC into various television models.

Applications

The E-STV9381 is ideal for a range of television-related applications, including:

  • High-definition televisions (HDTVs)
  • Smart TVs with advanced processing requirements
  • Interactive set-top boxes
  • Personal video recorders (PVRs)

Technical Specifications

The E-STV9381 boasts an array of technical specifications that underscore its performance capabilities:

  • Advanced color processing for vivid image reproduction
  • Compatibility with high-definition video formats
  • Integrated audio DAC for direct audio output
  • Low-latency signal processing for real-time applications
  • Robust error correction to ensure signal integrity

For manufacturers and designers looking for a reliable and high-performance television signal processing solution, the E-STV9381 from STMicroelectronics represents a top-tier choice. With its comprehensive feature set and adaptability to various video and audio standards, it sets the bar for quality and innovation in the television industry.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess