Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455616-25C040T-E/SN
Manufacturer Microchip Technology
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 512 x 8
Memory Interface SPI
Clock Frequency 3MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 4.5 V ~ 5.5 V
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian 25C040T-E/SN CAD Model

Description

The 25C040T-E/SN from Microchip is an EEPROM chip designed to provide efficient and reliable data storage in a range of electronic applications. This specific model offers a 512x8 memory array, operating at 5V, making it ideal for embedded systems that require a stable and durable memory solution. It features a simple yet robust serial interface for data transfer, ensuring compatibility with a wide variety of microcontrollers and digital systems. Its endurance and data retention capabilities are tailored to meet the demands of industrial, automotive, and consumer electronics, where long-term reliability is paramount. The 25C040T-E/SN addresses the need for a compact, energy-efficient storage option, thanks to its EEPROM technology, allowing for data to be rewritten without the need for a full-chip erase. This capability makes it a preferred choice for storing configuration settings, device parameters, and user preferences, enhancing user experience and system functionality.

You May Also Be Interested in

Lenovo
8GB TruDDR4 Memory (1Rx4, 1.2V) PC4-19200 CL17
Need more? Email Us
ECAD model for LENOVO 46W0823 - 8GB TruDDR4 Memory (1Rx4, 1.2V) PC4-19200 CL17 2400MHz LP RDIMM
Lenovo
Lenovo 49Y3756. Component for: PC/Server, Internal memory: 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, CAS latency: 9, ECC
Need more? Email Us
ECAD model for LENOVO 49Y3756 - Express 2GB (1x2GB, Dual Rank x8) PC3-10600 CL9 EC ECC DDR3-1333 LP RDIMM
Lenovo
Lenovo 46W0802. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz
Need more? Email Us
ECAD model for LENOVO 46W0802 - 32GB TruDDR4 Memory (4Rx4, 1.2V) PC4-17000 CL15 2133MHz LP LRDIMM
Lenovo
8GB (1x8GB, 2Rx8, 1.35V) PC3L-12800 CL11 ECC DDR3
Need more? Email Us
ECAD model for LENOVO 00D5018 - 8GB (1x8GB, 2Rx8, 1.35V) PC3L-12800 CL11 ECC DDR3
Lenovo
16GB (1x16GB, 2Rx4, 1.35V) PC3L-10600 CL9 ECC DDR3
Need more? Email Us
ECAD model for LENOVO 49Y1527 - 16GB (1x16GB, 2Rx4, 1.35V) PC3L-10600 CL9 ECC DDR3 DDR3 1333MHz VLP RDIMM
Lenovo
ThinkSystem 32GB TruDDR4 3200 MHz (2Rx8 1.2V) RDIMM
Need more? Email Us
ECAD model for LENOVO 02JK239 - ThinkSystem 32GB TruDDR4 3200 MHz (2Rx8 1.2V) RDIMM

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention