Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Type Variable Gain Amplifier
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number MCP6S93
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1356714-MCP6S93-E/UN
Ultra Librarian 3D Model Ultra Librarian MCP6S93-E/UN CAD Model

Description

Product Overview: MCP6S93-E/UN

The MCP6S93-E/UN from Microchip Technology is a highly integrated and versatile programmable gain amplifier (PGA) that is designed to cater to a wide range of applications requiring signal amplification. This precision analog device is part of Microchip's extensive portfolio of analog products, offering designers a balance between performance and power efficiency.

Key Features

  • Programmable Gain: The MCP6S93-E/UN allows users to select from multiple gain settings, making it adaptable for applications requiring different amplification levels. This flexibility is achieved through SPI (Serial Peripheral Interface) communication, enabling dynamic gain control without the need for additional external components.
  • Wide Bandwidth: With a bandwidth that supports a range of frequencies, this PGA is suitable for both low-frequency and high-speed signal processing tasks, ensuring clear and accurate amplification of the input signal.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MCP6S93-E/UN maintains a low quiescent current, thereby reducing the overall power consumption of the system it is integrated into.
  • Single-Supply Operation: The device operates from a single supply voltage, simplifying the power supply design and making it easier to integrate into a variety of systems without the need for dual power supplies.

Applications

The MCP6S93-E/UN is suitable for a broad range of applications, including but not limited to:

  • Sensor signal conditioning
  • Data acquisition systems
  • Medical instrumentation
  • Audio processing
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MCP6S93-E/UN is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of both industrial and consumer applications. Additionally, Microchip provides comprehensive technical support and documentation, making the integration of the MCP6S93-E/UN into your project a smooth and supported process.

In summary, the MCP6S93-E/UN is a versatile and efficient solution for designers looking to incorporate adjustable gain functionality into their systems with minimal additional component requirements and power overhead.

You May Also Be Interested in

Maxim Integrated
IC AMP LIMITING 2.5GBPS 10UMAX
Need more? Email Us
ECAD model for MAX3265CUB+T
Maxim Integrated
IC OPAMP GP 200KHZ RRO 8UMAX
Lowest to $2.6826
ECAD model for MAX4163EUA+T
Maxim Integrated
Need more? Email Us
ECAD model for MAX3510EEP+T
Maxim Integrated
IC AMP CURRENT SENSE 8-UMAX
Lowest to $3.3284
ECAD model for MAX4373TEUA+T
Maxim Integrated
SP Amp Limiting Amp Single 16-Pin TQFN EP T/R / IC AMP LIMITING 16TQFN
Lowest to $3.7161
ECAD model for MAX3748HETE+T
Maxim Integrated
Lowest to $11.5534
ECAD model for MAX3781UCM+D
Maxim Integrated
Lowest to $1.8356
ECAD model for MAX3514EEP-T
Maxim Integrated
Need more? Email Us
ECAD model for MAX3516EUP+T
Maxim Integrated
IC AMP LIMITING 2.5GBPS 10UMAX
Need more? Email Us
ECAD model for MAX3265CUB-T

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1502 $53.9526
30+ $3.4053 $102.1590
46+ $3.2989 $151.7494
63+ $3.1925 $201.1275
82+ $3.0860 $253.0520
109+ $2.7668 $301.5812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 400 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention